EN
  • EN
  • DE

MAX11046BECB+

Part No MAX11046BECB+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Mounting Style SMD
Family Part Number MAX11046
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 700916-MAX11046BECB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11046BECB+ CAD Model

Description

MAX11046BECB+ Product Overview

The MAX11046BECB+ is a high-performance, 16-bit, multi-channel analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precision data conversion in a wide range of applications. This device is particularly well-suited for industrial control systems, medical instrumentation, and data acquisition systems where accuracy and reliability are paramount.

Key Features

  • High Resolution: The 16-bit resolution ensures that the MAX11046BECB+ can capture and convert minute signal variations, making it ideal for precision measurement tasks.
  • Multi-Channel Flexibility: With multiple analog input channels, this ADC can handle several signal inputs simultaneously, which is crucial for complex systems that require monitoring of various parameters.
  • High-Speed Data Conversion: It offers a fast sampling rate, allowing for real-time data processing and quick system response times.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX11046BECB+ is suitable for battery-powered devices and applications where power availability is limited.
  • Digital Interface: The ADC includes a digital interface for easy communication with microcontrollers and digital processors, enabling straightforward integration into digital systems.
  • Robust Design: The device is built to operate reliably in harsh conditions, with a wide temperature range and resistance to electromagnetic interference.

Applications

The versatility of the MAX11046BECB+ makes it a valuable component for a variety of applications, including:

  • Industrial automation and process control
  • Medical monitoring and diagnostic equipment
  • Data acquisition and signal analysis
  • Scientific instrumentation

Summary

In summary, the MAX11046BECB+ from Maxim Integrated is a sophisticated multi-channel ADC that offers high resolution, multiple input channels, fast data conversion rates, and low power consumption. Its durable design and digital interface make it an excellent choice for integrating into a wide range of electronic systems where precision and efficiency are required.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess