EN
  • EN
  • DE

MAX11040GUU+

Part No MAX11040GUU+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 4CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Number of Bits 24
Sampling Rate 64k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 4
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 105°C
Case / Package 38-TSSOP
Win Source Part Number 002867-MAX11040GUU+
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation, Audio
Ultra Librarian 3D Model Ultra Librarian MAX11040GUU+ CAD Model

Description

Maxim Integrated's MAX11040GUU+: High-Performance, Quad-Channel, 24-Bit ADC

The MAX11040GUU+ is a state-of-the-art analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-precision device is part of the MAX11040 series, which is well-suited for advanced industrial, medical, and data acquisition applications requiring high-resolution signal conversion.

Key Features:

  • Quad-Channel Input: The MAX11040GUU+ boasts four differential input channels, allowing for simultaneous sampling and conversion of multiple signals. This feature is particularly useful for systems that need to monitor various sensors or signals at the same time.
  • 24-Bit Resolution: With its 24-bit resolution, this ADC offers high accuracy and low noise performance, ensuring that even the smallest signal variations are captured with precision.
  • High Data Rates: The device supports data rates up to 64ksps (kilo-samples per second), providing the flexibility to cater to both slow and fast-changing signals.
  • External Voltage Reference: An external voltage reference ranging from 1V to VDD ensures flexible and precise full-scale range setting, tailored to the specific needs of the application.
  • Integrated PGA: The MAX11040GUU+ includes a programmable gain amplifier (PGA) for each channel, which can be configured to provide gains from 1 to 128, enhancing the dynamic range of the input signal.

Applications:

The MAX11040GUU+ is ideal for various applications that require high-resolution ADCs, such as:

  • Industrial control systems
  • Automated test equipment
  • Medical instrumentation
  • Data acquisition systems
  • Battery-powered devices

Package and Compatibility:

The MAX11040GUU+ comes in a compact 28-pin TSSOP package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance in diverse environments. The device is also designed to interface seamlessly with microcontrollers and digital signal processors via its SPI-compatible serial interface, providing easy integration into existing systems.

In summary, Maxim Integrated's MAX11040GUU+ ADC is a versatile and high-performance solution for applications demanding precise and simultaneous multi-channel signal conversion.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess