The MAX1092ACEG+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed to deliver a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications including industrial control systems, medical instruments, and data acquisition systems.
Key Features
- Resolution: 12-bit resolution provides fine detail in the analog signal conversion, allowing for precise measurements.
- Sampling Rate: Offers a fast sampling rate that ensures timely and reliable data conversion, suitable for real-time applications.
- Low Power Consumption: Designed with power-sensitive applications in mind, the MAX1092ACEG+ maintains excellent performance while minimizing power draw.
- Integrated Reference: Comes with an internal reference that reduces the need for external components, simplifying the design and saving board space.
- Serial Interface: Features a serial interface that facilitates easy communication with microcontrollers and digital systems.
- Small Package: Available in a compact 16-pin TSSOP package, it allows for efficient use of PCB real estate.
Applications
The versatile nature of the MAX1092ACEG+ makes it suitable for a diverse range of applications. Its precise data conversion is critical for:
- Industrial automation and process control
- Portable battery-powered devices
- Data acquisition systems
- Medical monitoring equipment
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Sampling Rate |
Varies with model |
| Input Type |
Single-ended |
| Supply Voltage |
2.7V to 3.6V |
| Operating Temperature |
-40°C to +85°C |
| Package |
16-pin TSSOP |
For a detailed datasheet and more information on the MAX1092ACEG+, please visit the Maxim Integrated website.