EN
  • EN
  • DE

MAX1044MJA/883B

Part No MAX1044MJA/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 700881-MAX1044MJA/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1044MJA/883B CAD Model

Description

The MAX1044MJA/883B is a high-performance, charge pump voltage converter manufactured by Maxim Integrated. This versatile integrated circuit is designed to provide reliable voltage conversion solutions for a wide range of applications, including military, aerospace, and other systems that require stringent quality and performance standards.

Key Features

  • Voltage Conversion: The MAX1044MJA/883B is capable of converting a positive voltage in the range of 1.5V to 10V to a corresponding negative voltage, making it an ideal component for systems that require a dual supply from a single voltage source.
  • High Efficiency: With its charge pump technology, this device can deliver high efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Low Power Consumption: The IC has a quiescent current of only 10µA, ensuring minimal power drain in standby mode.
  • No Inductors: The design of the MAX1044MJA/883B eliminates the need for inductors, offering a simpler and more compact circuit design.
  • High-Frequency Operation: It can operate at up to 10kHz, allowing for smaller capacitors and faster response times.

Applications

The MAX1044MJA/883B is suitable for a range of applications that require high-reliability voltage conversion, including:

  • Operational amplifier power supplies
  • Memory bias generators
  • Portable instruments
  • Data acquisition systems
  • Analog-to-digital converters

Quality and Reliability

As part of Maxim Integrated's commitment to high standards, the MAX1044MJA/883B is designed to meet the rigorous requirements of the 883B standard. This ensures that the product is suitable for use in systems that cannot tolerate failure and must operate under extreme conditions.

Package and Availability

The MAX1044MJA/883B is available in an 8-pin CERDIP package, providing a robust and durable housing suitable for harsh environments. Its compact form factor also allows for integration into space-constrained applications.

For more information or to discuss volume pricing and delivery options, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess