EN
  • EN
  • DE

LMX393HAKA+T

Part No LMX393HAKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR GP DUAL SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 73mA @ 5V
Current - Quiescent (Max) 200μA
CMRR, PSRR (Typ) 70dB PSRR
Propagation Delay (Max) 600ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 142765-LMX393HAKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LMX393HAKA+T CAD Model

Description

Maxim Integrated's LMX393HAKA+T: Precision Dual Comparator

The LMX393HAKA+T from Maxim Integrated is a high-performance, precision dual comparator that offers a blend of low power consumption and high-speed operation. Engineered to provide reliable and consistent performance, this comparator is an ideal choice for a wide range of applications requiring voltage comparison, such as threshold detection, level shifting, and signal monitoring.

With its dual-channel configuration, the LMX393HAKA+T allows for simultaneous comparison of two independent input signals, making it a versatile component for complex electronic systems. The comparator boasts a fast response time, which is critical for applications where timing is crucial, such as in pulse and waveform generation circuits.

The device operates over a wide supply voltage range, accommodating designs that require flexibility in terms of power supply specifications. This feature, along with its low power consumption, makes the LMX393HAKA+T suitable for battery-powered devices and portable electronics where power efficiency is paramount.

One of the key advantages of the LMX393HAKA+T is its push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies circuit design. This output configuration ensures a low impedance path to both supply rails, providing a robust output signal that can directly drive loads or interface with other digital logic components without additional buffering.

The LMX393HAKA+T is available in a compact 8-pin SOT-23 package, which is conducive to space-constrained applications. Its small footprint, combined with its surface-mount form factor, enables integration into modern, high-density PCB designs.

In summary, Maxim Integrated's LMX393HAKA+T is a reliable and efficient solution for designers looking for a precision dual comparator. Its fast response, low power consumption, and compact design make it an excellent choice for a multitude of electronic applications where accurate voltage comparison and rapid signal processing are required.

Whether you're developing industrial control systems, consumer electronics, or automotive applications, the LMX393HAKA+T delivers the performance and quality expected from a leading semiconductor manufacturer like Maxim Integrated.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess