EN
  • EN
  • DE

LM4050AEX3-3.3+T

Part No LM4050AEX3-3.3+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.1% SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 50µVrms
Current - Cathode 67 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4050
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1070108-LM4050AEX3-3.3+T
Ultra Librarian 3D Model Ultra Librarian LM4050AEX3-3.3+T CAD Model

Description

Maxim Integrated LM4050AEX3-3.3+T Precision Micropower Shunt Voltage Reference

The LM4050AEX3-3.3+T is a high-precision voltage reference from Maxim Integrated, known for its stability and accuracy in critical applications. This device is designed to provide a fixed voltage reference of 3.3V with an impressive accuracy level. It is ideal for use in a wide range of applications, including data converters, portable instrumentation, and battery-operated devices, where precise voltage calibration is essential.

One of the key features of the LM4050AEX3-3.3+T is its low dynamic impedance and excellent temperature stability. With a temperature coefficient rated as low as 50ppm/°C, users can rely on a consistent output even under varying environmental conditions. Additionally, the device requires no external components for operation, simplifying design and reducing system cost and complexity.

The LM4050AEX3-3.3+T operates from a wide current range of 60µA to 15mA, making it a versatile choice for different power regimes. Its low operating current makes it suitable for battery-powered applications, where power efficiency is a priority. The device also boasts a low dropout voltage, which ensures reliable performance even when the supply voltage is close to the output voltage.

Encased in a compact SOT-23 package, the LM4050AEX3-3.3+T is designed for space-constrained applications. Its small footprint allows for integration into tight PCB layouts without sacrificing performance. Furthermore, its robust design ensures that the device is resistant to the harsh conditions encountered in industrial and automotive environments.

For designers and engineers looking for a reliable voltage reference, the LM4050AEX3-3.3+T offers a combination of precision, power efficiency, and durability. Whether it's used in sensitive analog circuits or as a part of a power management system, this voltage reference from Maxim Integrated stands out for its performance and ease of use.

Overall, the LM4050AEX3-3.3+T is an excellent choice for applications requiring a stable and precise voltage reference in a miniature package.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess