EN
  • EN
  • DE

LM4128CQ1MFX2.0/NOPB

Part No LM4128CQ1MFX2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% SOT23-5  /  Series Voltage Reference IC Fixed 2.048V V ±0.5% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 20 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 190µVp-p
Voltage - Input 2.448V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM4128CQ1MFX2.0,LM4128CQ1MFX2.0-ND
Standard Package 3,000
Win Source Part Number 1070122-LM4128CQ1MFX2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128CQ1MFX2.0/NOPB CAD Model

Description

The LM4128CQ1MFX2.0/NOPB is a precision voltage reference from Texas Instruments renowned for its high accuracy and stability. This device is a member of the LM4128 series and is designed to provide a fixed 2.0V output voltage. It is ideal for a wide range of applications, including A/D and D/A converters, portable instrumentation, and battery-powered devices.

Key Features

  • Output Voltage: Fixed 2.0V with high precision.
  • Initial Accuracy: Offers an impressive initial accuracy of ±0.1%.
  • Temperature Coefficient: Boasts a low temperature coefficient of 20ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Stability: Excellent long-term stability and low hysteresis, which makes it suitable for critical applications.
  • Supply Range: Operates from a 2.7V to 5.5V supply, providing flexibility in various power supply configurations.
  • Load Regulation: Features a low output impedance and excellent load regulation characteristics.
  • Package: Comes in a space-saving 5-pin SOT-23 package, perfect for compact designs.

Applications

The LM4128CQ1MFX2.0/NOPB is suitable for a variety of applications that demand high accuracy and low power consumption. Some of the common applications include:

  • Portable and battery-powered electronics.
  • Precision data systems such as A/D and D/A converters.
  • Industrial instrumentation and process control.
  • Automotive electronics and energy management systems.
  • Healthcare devices and medical instrumentation.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The LM4128CQ1MFX2.0/NOPB is no exception, and it is built to meet the stringent requirements of the automotive industry. The "NOPB" suffix indicates that this product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess