EN
  • EN
  • DE

ICM7250IJE

Part No ICM7250IJE
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Fixed And Programmable Timer/Counters | IC OSC COUNTER/TIMER 15MHZ 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Counter/Timer Circuit (CTC), Binary
Count 1 ~ 99
Frequency 15MHz
Supply Voltage (V) 2V ~ 16V
Supply Current 700μA
Temperature Range - Operating -20°C ~ 85°C
Manufacturer Package 16-CDIP
Supplier Device Package 16-CERDIP
Mounting Style Through Hole
Family Part Number ICM7250
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183512-ICM7250IJE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICM7250IJE CAD Model

Description

Maxim Integrated ICM7250IJE Timer/Counter Product Overview

The ICM7250IJE is a highly versatile and reliable timer/counter device engineered by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision device is designed to cater to a broad range of timing and counting applications, offering users a flexible solution for their circuit design needs.

Key Features

  • Multiple Operating Modes: The ICM7250IJE supports various modes of operation, including frequency and time interval measurement, event counting, and one-shot or repetitive timing, making it adaptable for different application requirements.
  • High Accuracy: Thanks to Maxim Integrated's commitment to quality, this timer/counter provides highly accurate measurements, ensuring reliable performance for critical applications where precision is paramount.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and making it suitable for diverse electronic environments.
  • Low Power Consumption: Designed with power efficiency in mind, the ICM7250IJE is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Temperature Range: This device is built to function consistently across a wide temperature range, ensuring stable operation under varying environmental conditions.

Applications

The ICM7250IJE is perfect for use in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Frequency and pulse generation
  • Process monitoring and control
  • Instrumentation and test equipment

Product Specifications

The ICM7250IJE comes in a robust JEDEC-standard package, ensuring compatibility with a wide array of PCB designs. Its specifications include:

  • Supply Voltage: Specified over a range to accommodate different system requirements.
  • Operating Temperature: Guaranteed performance over an extended temperature range.
  • Package: Industry-standard packaging for easy integration into your designs.

With its combination of flexibility, accuracy, and low power consumption, the ICM7250IJE from Maxim Integrated is an excellent choice for designers looking to incorporate a reliable timer/counter into their systems. Its robust feature set and adaptability to various applications make it a go-to component for precision timing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess