EN
  • EN
  • DE
  • IT

EVM7LSX40B14

Part No EVM7LSX40B14
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823026-EVM7LSX40B14
Ultra Librarian 3D Model Ultra Librarian EVM7LSX40B14 CAD Model

Description

The EVM7LSX40B14 is a trimming potentiometer manufactured by Panasonic. Trimmer potentiometers are designed for precise adjustments in electronic circuits, offering a variable resistance that allows for fine-tuning and calibration. These components are typically used in applications where occasional adjustments are needed to optimize performance.

Applications:

  • Audio Amplifiers: Used for adjusting gain, bias, and equalization.
  • Power Supplies: Used for voltage calibration and current limiting.
  • Sensor Calibration: Used to fine-tune the output of sensors for accurate readings.
  • Industrial Control Systems: Used for precise control of process variables.
  • Consumer Electronics: Used for adjusting display settings, volume control, and other user-adjustable parameters.

Features:

  • Compact Design: Suitable for use in densely populated circuit boards.
  • High Stability: Provides reliable resistance values over time and temperature.
  • Precise Adjustment: Allows for fine-tuning of circuit parameters.
  • Enclosed Construction: Protects against dust and contaminants.
  • Carbon Resistive Element: Offers good linearity and low noise.

Benefits:

  • Improved Circuit Performance: Fine-tuning optimizes circuit operation.
  • Enhanced Product Reliability: Stable resistance ensures consistent performance.
  • Reduced Manufacturing Costs: Allows for compensation of component tolerances.
  • Simplified Calibration: Easy adjustment simplifies the calibration process.
  • Long Lifespan: Durable construction ensures long-term reliability.

Technical Specifications:

While specific electrical characteristics such as resistance range, tolerance, and temperature coefficient require consulting the official Panasonic datasheet, trimming potentiometers like the EVM7LSX40B14 are generally designed to meet industry standards for performance and reliability. The EVM7 series is known for its robustness and suitability for various applications. It is essential to refer to the datasheet for detailed information before using this component.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess