EN
  • EN
  • DE

ICM7212AIPL+

Part No ICM7212AIPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 4DIGIT 40-DIP / LED Driver 28 Segment 50uA Supply Current 40-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Operating Supply Current 200mA
Operating Supply Voltage 4 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776368-ICM7212AIPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7212
Introduction Date November 01, 1989
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7212AIPL+ CAD Model

Description

ICM7212AIPL+ LCD Display Driver

The ICM7212AIPL+ is a high-performance LCD (Liquid Crystal Display) driver designed and manufactured by Maxim Integrated. This device is specifically engineered to meet the needs of complex display requirements. It is well-suited for applications that require the display of alphanumeric characters with minimal power consumption and interface complexity.

Key Features

  • Directly drives 4-digit, 7-segment LCD displays
  • Integrated multiplex and segment drivers
  • Operates from a single 3V to 6V supply
  • Low power consumption suitable for battery-operated devices
  • Constant current segment drivers for uniform brightness
  • Built-in oscillator requires no external components
  • Simple interface compatible with most microprocessors

Applications

The ICM7212AIPL+ is ideal for a variety of applications, including but not limited to:

  • Portable instruments
  • Battery-powered devices
  • Calculators
  • Clock displays
  • Industrial controllers
  • Medical equipment

Product Description

The ICM7212AIPL+ is a versatile and reliable choice for designers looking to incorporate an LCD into their system. This integrated circuit is encapsulated in a 40-pin PDIP (Plastic Dual In-line Package), offering ease of integration into a wide range of products. The device features an internal multiplexing circuitry that allows it to drive each display segment with precision and consistency, ensuring clear and readable output under various lighting conditions.

With its low power consumption, the ICM7212AIPL+ is particularly advantageous for portable and handheld devices where battery life is critical. The device's built-in oscillator and minimal external component requirement make it a cost-effective solution for mass-produced items. In addition, its simple interface ensures that it can be easily programmed and controlled by a variety of microprocessors, making it a flexible option for many electronic designs.

Overall, the ICM7212AIPL+ from Maxim Integrated represents a robust and efficient solution for driving LCDs in a multitude of applications, providing designers with a reliable and user-friendly component.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess