EN
  • EN
  • DE

ICL8069BCSA

Part No ICL8069BCSA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.23V 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.23V
Output Current 5mA
Tolerance ±1.626%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 5μVp-p
Current - Cathode 50μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 068424-ICL8069BCSA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL8069BCSA CAD Model

Description

Maxim Integrated ICL8069BCSA Voltage Reference IC

The ICL8069BCSA from Maxim Integrated is a precision, low-voltage, micropower voltage reference IC. This device is designed to provide a stable reference voltage over a wide range of operating conditions. It is an essential component for many electronic applications where accurate voltage control is crucial, such as in analog-to-digital converters, digital-to-analog converters, and power supply circuits.

With its low threshold voltage of approximately 1.2 volts, the ICL8069BCSA is particularly suitable for battery-powered devices and other low-voltage applications. Its low operational current makes it ideal for portable and energy-sensitive designs, ensuring that power consumption is kept to a minimum without sacrificing performance.

The ICL8069BCSA features a tight initial accuracy, with minimal temperature coefficient, ensuring that the output voltage remains stable across a wide temperature range. This stability is critical for applications that require consistent performance regardless of external conditions. The device's robust design also provides excellent long-term voltage stability and reliability, making it a preferred choice for critical applications.

This voltage reference IC comes in a compact 8-pin SOIC package, which allows for easy integration into a variety of circuit designs without taking up significant board space. Its surface-mount form factor is compatible with automated assembly processes, streamlining manufacturing and reducing production costs.

Key specifications of the ICL8069BCSA include:

  • Output Voltage: Approximately 1.2V
  • Low Dynamic Impedance
  • Wide Operating Current Range
  • High Stability over Temperature
  • Low Power Consumption
  • SOIC-8 Package for Easy Integration

Overall, the Maxim Integrated ICL8069BCSA is a reliable and efficient solution for providing a stable reference voltage in a wide array of electronic applications. Its precision and low power consumption make it an excellent choice for designers looking to maintain accuracy and extend battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0240 $60.3600
35+ $3.3021 $115.5735
55+ $3.1994 $175.9670
75+ $3.0954 $232.1550
97+ $2.9926 $290.2822
130+ $2.6831 $348.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess