EN
  • EN
  • DE
  • IT

ICL7660IJA

Part No ICL7660IJA
Manufacturer Maxim Integrated
Catalog OEM Parts (F - I)
Description Charge Pump INV/STPUP -1.5V to -10V/3V to 20V 20mA 8-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Inverting
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
Mount Through Hole
Number of Pins 8
Output Current 20 mA
Output Voltage 20 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1019765-ICL7660IJA
Categories OEM Parts(F-I)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICL7660IJA CAD Model

Description

The ICL7660IJA from Maxim Integrated is a highly efficient, monolithic, CMOS voltage converter that offers a simple solution for generating a negative voltage from a positive voltage input. This versatile device is designed to meet the needs of a wide range of applications, including battery-powered devices, and portable consumer electronics, where extending battery life is of paramount importance.

Operating over a voltage range of 1.5V to 10V, the ICL7660IJA can deliver an output voltage equal to the negative of the input voltage, making it ideal for applications that require a dual supply from a single battery source. Its no-load quiescent current is extremely low, typically 1.5µA, which helps in maintaining the efficiency of the overall system and prolonging battery life.

The ICL7660IJA is designed with a frequency boost pin that allows users to increase the oscillator frequency, thereby reducing the output impedance and allowing for smaller external capacitors. This feature is particularly useful in space-constrained applications where component size is critical. Furthermore, the device also includes an oscillator control pin that can be used to shut down the ICL7660IJA, reducing the supply current to a 20nA trickle, which is beneficial in power-sensitive designs.

This voltage converter is available in an 8-pin CerDIP package, ensuring robustness and reliability for industrial-grade applications. Its operating temperature range of -40°C to +85°C allows the device to perform consistently in a variety of environmental conditions.

The ICL7660IJA by Maxim Integrated is a testament to the company's commitment to providing innovative, high-performance power solutions. Its ease of use, combined with its power-saving features, make it an excellent choice for designers looking to implement efficient voltage conversion in their products.

You May Also Be Interested in

Texas Instruments
Lowest to $12.7929
Rectron Semiconductor
Diode Switching 1KV 5A 2-Pin DO-201AD Box
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HDR 64POS 0.05 STACK T/H / 64 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
AEM Inc
SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 1.5A
Need more? Email Us
ABB Embedded Power
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess