EN
  • EN
  • DE

RCR1521LT1G

Part No RCR1521LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 291450-RCR1521LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RCR1521LT1G CAD Model

Description

RCR1521LT1G - ON Semiconductor

The RCR1521LT1G is a high-performance, precision voltage regulator designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of ON Semiconductor's expansive portfolio of voltage regulators, which are engineered to provide stable and reliable voltage control for a wide array of electronic applications.

Key Features

  • Output Voltage: The RCR1521LT1G offers a fixed output voltage, ensuring a consistent and precise voltage supply for sensitive electronic circuits.
  • Low Dropout: Designed with a low dropout voltage, this regulator maintains its output regulation with a minimal difference between the input and output voltages, making it ideal for battery-operated devices where efficiency is paramount.
  • High Accuracy: With its high accuracy output, the RCR1521LT1G is suitable for applications that require a precise voltage supply, such as precision instrumentation and reference voltage sources.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: Built-in current limiting safeguards the device and the load from excessive current conditions, enhancing the overall durability of the system.
  • Package Type: The RCR1521LT1G comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The RCR1521LT1G voltage regulator is versatile and can be utilized in a variety of electronic devices. Its precision and low dropout features make it particularly well-suited for:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics such as cameras and audio devices
  • Automotive applications
  • Telecommunication equipment

Conclusion

ON Semiconductor's RCR1521LT1G is a robust and reliable voltage regulator that offers precision, efficiency, and protection features. With its compact footprint and comprehensive specifications, it is an excellent choice for designers looking to enhance the performance and stability of their electronic products.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess