EN
  • EN
  • DE

ICL7621BMTV

Part No ICL7621BMTV
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OP Amp Dual GP ±8V/16V 8-Pin TO-99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 480 kHz
Max Dual Supply Voltage 8 V
Max Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Pins 8
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Voltage Gain 104 dB
Win Source Part Number 1201781-ICL7621BMTV
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7621BMTV CAD Model

Description

The ICL7621BMTV is a high-performance, dual operational amplifier produced by Maxim Integrated, a renowned leader in the field of analog and mixed-signal integrated circuits. This operational amplifier stands out due to its low power consumption and stable operation, making it an ideal choice for a vast array of applications, including battery-powered devices, portable instruments, and analog signal processing circuits.

Key Features

  • Low Power Consumption: The ICL7621BMTV is designed to operate with minimal power draw, which extends battery life in portable applications and reduces power costs in stationary installations.
  • Dual Amplifier Design: This device integrates two independent op-amps in a single package, providing excellent utility and space-saving advantages for complex circuit designs.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from ±1V to ±8V, offering flexibility in various power environments and compatibility with multiple signal levels.
  • High Input Impedance: The high input impedance ensures minimal loading on the signal source, preserving signal integrity and reducing errors in sensitive applications.
  • Low Input Bias Current: With its low input bias current, the ICL7621BMTV is suitable for high-impedance sensor interfaces and precision applications.
  • Stable Operation: The operational amplifier is designed for stability and reliability, ensuring consistent performance over time and across temperature variations.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Analog Signal Processing
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Medical Devices

Product Specifications

The ICL7621BMTV comes in a compact surface-mount package, which is conducive to modern, space-constrained electronic designs. The precision of this op-amp, combined with its low power attributes, makes it an essential component for designers who require both efficiency and accuracy.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their local sales representative. Maxim Integrated is committed to providing high-quality support and resources to ensure the successful integration of the ICL7621BMTV into your projects.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess