EN
  • EN
  • DE

ICL7621BCTV

Part No ICL7621BCTV
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual/Triple/Quad Operational Amplifiers | IC OPAMP GP 2 CIRCUIT TO99-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Bulk
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.016V/μs
Gain Bandwidth Product 480kHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Supply Current 100μA
Supply Voltage , Single/Dual (±) 2V ~ 16V, ±1V ~ 8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99-8
Family Part Number ICL7621
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183341-ICL7621BCTV
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7621BCTV CAD Model

Description

The ICL7621BCTV from Maxim Integrated is a high-performance, dual operational amplifier designed for applications requiring a combination of low power consumption and high precision. This op-amp is ideal for battery-powered devices, portable instruments, and any circuit where power efficiency is a critical concern.

Key Features

  • Low Power Consumption: The ICL7621BCTV is designed to operate with minimal power draw, making it suitable for battery-operated devices where extending battery life is essential.
  • High Precision: With its precision specifications, this operational amplifier ensures accurate signal amplification and processing, which is crucial for sensitive applications.
  • Dual Supply Voltage: It operates with a dual supply voltage range of ±1V to ±8V, providing flexibility in various circuit designs and applications.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad range of frequencies with high fidelity.
  • Low Input Bias Current: The low input bias current of the ICL7621BCTV reduces errors in applications with high source impedances.

Applications

The versatility of the ICL7621BCTV allows it to be used in a multitude of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio Processing Circuits
  • Sensor Signal Conditioning
  • Active Filters and Buffers

Product Specifications

Parameter Value
Supply Voltage (Dual) ±1V to ±8V
Input Offset Voltage Typically 3mV
Input Bias Current Typically 20pA
Operating Temperature Range -40°C to +85°C
Package CTV (TSSOP)

The Maxim Integrated ICL7621BCTV is a reliable and efficient choice for designers looking to optimize their power-sensitive systems without compromising on performance and accuracy.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess