EN
  • EN
  • DE

ICL7612BCSA+T

Part No ICL7612BCSA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.4MHZ RRO 8SOIC / Op Amp Single Low Power Amplifier R-R O/P ±8V/16V 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.6 V/μs
GBP - Gain Bandwidth Product 1.4MHz
Current - Input Bias 1pA
Voltage - Input Offset 5mV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2 V ~ 16 V, ±1 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 776326-ICL7612BCSA+T
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7612
Introduction Date April 01, 1985
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ICL7612BCSA+T CAD Model

Description

Maxim Integrated ICL7612BCSA+T Voltage Regulator

The ICL7612BCSA+T from Maxim Integrated is a high-performance, CMOS voltage regulator designed to provide a stable and reliable power supply for a wide range of applications. This compact and efficient component is ideal for battery-powered devices, portable electronics, and other systems where energy efficiency is a critical concern.

Key Features

  • Low Power Consumption: The ICL7612BCSA+T is designed to have a very low quiescent current, making it suitable for battery-operated devices where power conservation is essential.
  • High Output Voltage Accuracy: It provides a high degree of voltage stability with an accuracy of ±1.5%, ensuring that the connected components receive a consistent voltage level for optimal performance.
  • Wide Operating Voltage Range: This voltage regulator can operate across a broad input voltage range, accommodating various power sources and conditions.
  • Output Voltage Options: The device comes in different fixed output voltage versions, allowing designers to choose the appropriate model for their specific application requirements.
  • Over-Temperature Protection: The ICL7612BCSA+T includes built-in thermal shutdown features to protect the device and the system from damage due to excessive heat.
  • Short Circuit Protection: In the event of a short circuit, the regulator will shut down to prevent damage to itself and the connected components.

Applications

The versatility of the ICL7612BCSA+T makes it suitable for a wide array of applications, including:

  • Portable and wearable electronics
  • Medical devices
  • Power management systems
  • Instrumentation
  • Automotive electronics

Product Specifications

The ICL7612BCSA+T is offered in an 8-pin SOIC package, ensuring ease of integration into various circuit designs. It provides a fixed output voltage with a maximum output current of 25mA, which is sufficient for low-power applications. The operating temperature range of -40°C to +85°C allows the device to function reliably in a wide range of environmental conditions.

For designers and engineers looking for a dependable voltage regulator that combines energy efficiency with robust protection features, the ICL7612BCSA+T from Maxim Integrated is an excellent choice that balances performance with reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6073 $59.8949
31+ $3.7815 $117.2265
48+ $3.6625 $175.8000
66+ $3.5447 $233.9502
85+ $3.4269 $291.2865
113+ $3.0723 $347.1699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess