EN
  • EN
  • DE

SMAJ70CA/TR13

Part No SMAJ70CA/TR13
Manufacturer Yageo
Catalog TVS - Diodes
Description SMAJ, DO-214AC, 70V, 113V, REEL / 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr YAGEO
Series SMAJ
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 70V
Voltage - Breakdown (Min) 77.8V
Voltage - Clamping (Max) @ Ipp 113V
Current - Peak Pulse (10/1000µs) 3.5A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 13-SMAJ70CA/TR13TR
Standard Package 5,000
Win Source Part Number 959433-SMAJ70CA/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ70CA/TR13 CAD Model

Description

The SMAJ70CA/TR13 Zener type diode is a circuit protection component designed to protect electronic devices from voltage spikes caused by transient or electrostatic discharge events. It is a bidirectional channel device with a reverse standoff voltage of 70V and a breakdown voltage of 77.8V. The device has a maximum clamping voltage of 113V @ a peak pulse power of 400W. This device is suitable for general purpose applications and is packaged in a DO-214AC (SMA) package. It has a temperature range of -55°C to 150°C (TJ) and comes in a tape and reel package of 5000 units. This device is manufactured by YAGEO and is a part of the SMAJ series.

    You May Also Be Interested in

    NXP / Nexperia
    Low capacitance unidirectional quadruple ESD protection diode arrays
    Lowest to $4.3657
    Nexperia USA Inc.
    PESD5Z3.3-Q/SOD523/SC-79
    Lowest to $8.7314
    Littelfuse Inc.
    TVS DIODE 24VWM 42VC SOD323
    Lowest to $0.0932
    General Semiconductor
    TVS DIODE 171VWM 274VC SMC
    Lowest to $0.5821
    Nexperia USA Inc.
    PESD24VL1BA-Q/SOD323/SOD2
    Lowest to $0.2911
    Yageo
    5.0SMDJ, DO-214AB, 28V, 45.4V, R
    Lowest to $0.6374
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.5821
    Toshiba Semiconductor and Storage
    TVS DIODE 12VWM 33VC USM
    Lowest to $0.2911
    Littelfuse Inc.
    TVS DIODE 33VWM 53.3VC DO214AB
    Lowest to $2.6195

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    1,185+ $0.0422 $50.0070
    2,895+ $0.0346 $100.1670
    4,480+ $0.0335 $150.0800
    6,175+ $0.0324 $200.0700
    7,965+ $0.0314 $250.1010
    10,680+ $0.0281 $300.1080
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 10,000 pieces
    MOQ: 1185 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess