EN
  • EN
  • DE

TLV4111IDGNRG4

Part No TLV4111IDGNRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.57 V/μs
Gain Bandwidth Product (GBP) 2.7MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 175μV
Operating Supply Current 700μA
Channel Output Current 320mA
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1109468-TLV4111IDGNRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV4111IDGNRG4 CAD Model

Description

Product Overview: TLV4111IDGNRG4

The TLV4111IDGNRG4 is a high-output-drive, single-supply operational amplifier from Texas Instruments, designed to operate with voltages as low as 2.7V and as high as 6V. This operational amplifier is part of TI’s PowerWise family, offering a dynamic balance of power and performance, which makes it suitable for battery-powered electronics and industrial applications.

Key Features

  • High Output Drive: The TLV4111IDGNRG4 can deliver a large amount of current to drive heavy loads, making it an excellent choice for audio and other applications requiring high output current.
  • Single-Supply Operation: This operational amplifier can function efficiently with a single power supply, simplifying design and reducing component count.
  • Wide Supply Voltage Range: With a supply voltage range from 2.7V to 6V, the TLV4111IDGNRG4 is versatile and can be used in a variety of applications across different voltage requirements.
  • High Slew Rate: The device offers a high slew rate, which means it can respond quickly to changes in input, beneficial for high-speed signal processing.
  • Rail-to-Rail Output: The operational amplifier provides a rail-to-rail output, which maximizes the dynamic range in low-voltage applications.
  • Low Noise: It has a low noise density, making it an ideal choice for applications where signal integrity is crucial.
  • Stability: The device is stable for capacitive loads up to 500 pF, which is advantageous for driving capacitive lines or filters.

Applications

The TLV4111IDGNRG4 is suitable for a wide range of applications, including:

  • Portable Audio Devices
  • Active Filters
  • Signal Conditioning
  • Power Amplifiers
  • Line Drivers
  • Photodiode Amplification

Package and Quality

The operational amplifier is available in an MSOP-8 (DGN) package, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TLV4111IDGNRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

With its blend of features, the TLV4111IDGNRG4 from Texas Instruments stands out as a robust and reliable component for designers looking to optimize power and performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7674 $53.0220
70+ $1.4502 $101.5140
110+ $1.4049 $154.5390
150+ $1.3596 $203.9400
195+ $1.3143 $256.2885
255+ $1.1783 $300.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,539 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess