EN
  • EN
  • DE

MAX1214NEGK+TD

Part No MAX1214NEGK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 210MSPS 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 12
Sampling Rate 210M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 68-VFQFN Exposed Pad
Manufacturer Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 701060-MAX1214NEGK+TD
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1214
Introduction Date April 01, 2006
ECCN 3A001.a.5.a.3
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1214NEGK+TD CAD Model

Description

The MAX1214NEGK+TD is a state-of-the-art analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-speed, low-power ADC is a perfect solution for a wide range of applications requiring precise digital representations of analog signals, such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • Resolution: The device offers a remarkable 12-bit resolution, ensuring high-precision data conversion for critical applications.
  • Sampling Rate: With a sampling rate of up to 210 MSPS (Mega Samples Per Second), the MAX1214NEGK+TD is capable of converting analog inputs to digital outputs with exceptional speed, making it ideal for high-frequency signal processing.
  • Low Power Consumption: Despite its high performance, the ADC is designed for efficiency, with low power consumption that makes it suitable for portable and battery-powered devices.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes for versatile use cases.
  • Interface: The device includes a parallel LVDS (Low-Voltage Differential Signaling) interface, ensuring fast and reliable data transfer while minimizing signal interference.
  • Package: The MAX1214NEGK+TD comes in a compact, surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the MAX1214NEGK+TD ADC makes it an excellent choice for numerous applications, including:

  • High-speed data acquisition
  • Medical imaging systems
  • Wireless and wired broadband communication
  • Direct RF down-conversion systems
  • Instrumentation and control systems

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX1214NEGK+TD is built with the company's rigorous standards for reliability and performance, ensuring that it meets the demanding requirements of the industries it serves. With Maxim's reputation for excellence, customers can trust this ADC to perform consistently in their critical applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.7236 $76.7236
2+ $62.9527 $125.9054
3+ $60.9855 $182.9565
4+ $59.0182 $236.0728
5+ $57.0509 $285.2545
6+ $51.1491 $306.8946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess