EN
  • EN
  • DE

ICL7109EPL+

Part No ICL7109EPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3-ST 40-DIP / 1-Channel Single ADC 30sps 12-bit Parallel 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 30
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture Dual Slope
Reference Type External
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776318-ICL7109EPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7109
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7109EPL+ CAD Model

Description

Maxim Integrated's ICL7109EPL+ Product Overview

The ICL7109EPL+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Maxim Integrated, a renowned leader in the development of integrated circuits for the industrial, communications, consumer, and computing markets. This advanced ADC is designed to provide precise digital conversion of analog signals with a focus on reliability and ease of use, making it an ideal choice for a wide range of applications, including data acquisition systems, medical instruments, and process control.

Key Features and Benefits

  • High Resolution: The ICL7109EPL+ boasts a 12-bit resolution, ensuring accurate and detailed digital representation of the analog input signal.
  • Dual Slope Conversion: Utilizes a dual slope integration method that offers noise rejection and ensures stable and accurate readings even in the presence of noisy environments.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with minimal power requirements, thus extending the life of battery-powered devices.
  • On-Chip Oscillator: The inclusion of an on-chip oscillator simplifies the design process by reducing the number of external components needed for operation.
  • Flexible Interface: The ICL7109EPL+ is equipped with a versatile digital interface that is compatible with most microprocessors, making system integration straightforward.
  • Overrange and Underrange Indicators: These features provide immediate feedback when the input signal falls outside the predefined measurement range, further enhancing the reliability of the system.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Process Control
  • Instrumentation
  • Battery-Operated Devices

The ICL7109EPL+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality and innovative solutions. By incorporating this ADC into your design, you can ensure precise data conversion, long-term reliability, and compatibility with a range of microprocessors and systems. Whether you are developing sophisticated medical equipment or simple battery-operated gadgets, the ICL7109EPL+ offers the performance and flexibility needed to meet your requirements.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8777 $60.8777
3+ $49.9503 $149.8509
4+ $48.3899 $193.5596
5+ $46.8283 $234.1415
7+ $45.2679 $316.8753
9+ $40.5855 $365.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,716 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess