The SN74LVC10ANS from Texas Instruments is a high-performance, triple 3-input NAND gate that combines the benefits of low-voltage operation with the high-speed interface technology of LVC logic. This integrated circuit is designed to operate from a 1.65V to 3.6V VCC range, making it ideal for interfacing with 3.3V logic levels while also being tolerant to 5V logic signals.
Key Features:
- Logic Family: LVC - Low-Voltage CMOS
- Logic Type: Triple 3-Input NAND Gate
- Operating Voltage Range: 1.65V to 3.6V
- Output Current: ±24mA
- Propagation Delay Time: 4.1ns at 3.3V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOP (Small Outline Package)
- RoHS: Compliant
Applications:
The SN74LVC10ANS is suitable for a wide range of applications that require NAND gate logic functions. These include, but are not limited to:
- Smartphones and portable electronics
- Computers and peripherals
- Data communication infrastructure
- Consumer electronics
- Embedded systems
Product Advantages:
The device offers several advantages for designers looking for a reliable and efficient NAND gate solution. Its low-voltage operation helps to reduce power consumption, which is critical for battery-powered devices. The SN74LVC10ANS also features a 5V tolerant input, which allows for direct interfacing with TTL-level voltages without the need for level shifting. Its fast propagation delay ensures high-speed operation, which is essential for modern digital applications.
Overall, the SN74LVC10ANS is a versatile and reliable component that upholds the quality and performance standards expected from Texas Instruments, a leader in semiconductor solutions.