EN
  • EN
  • DE

DS89C450-ENG+

Part No DS89C450-ENG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44TQFP / MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 89C
Packaging Tray
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773353-DS89C450-ENG+
Popularity Medium
Supply and Demand Status Limited
Family Name DS89C450
Introduction Date November 10, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS89C450-ENG+ CAD Model

Description

Maxim Integrated's DS89C450-ENG+: High-Performance Microcontroller

Maxim Integrated presents the DS89C450-ENG+, an ultra-high-speed microcontroller designed for demanding applications that require fast and efficient data processing. This advanced microcontroller is a perfect solution for industrial control systems, robotics, automotive applications, and any other systems that demand high-speed operations and reliability.

The DS89C450-ENG+ is an enhanced 8-bit microcontroller that is pin-compatible with the industry-standard 8051 architecture. It offers users a significant performance boost with its fully static operation and clock speeds reaching up to 33 MHz. This microcontroller is designed to execute instructions up to three times faster than the original 8051, making it one of the most powerful microcontrollers in its class.

This microcontroller features a large on-chip memory, including 64KB of flash memory, which is ideal for storing firmware that can be updated in the field. Additionally, it is equipped with 1536 bytes of data RAM for variable storage and stack space. The enhanced instruction set of the DS89C450-ENG+ allows for more efficient code execution, further optimizing performance for complex tasks.

Connectivity and expandability are key features of the DS89C450-ENG+, which includes three 16-bit timer/counters, a serial port capable of full-duplex UART and synchronous operation, and an additional serial interface for I²C-compatible communication. These interfaces ensure that the microcontroller can easily communicate with other devices and sensors, making it a versatile choice for system integration.

The DS89C450-ENG+ also offers a range of power-saving features. Its idle and power-down modes allow for reduced power consumption, which is crucial for battery-powered or energy-sensitive applications. The microcontroller's on-chip watchdog timer helps to maintain system integrity and prevent failure due to software lock-up.

Designed with robustness in mind, the DS89C450-ENG+ operates over an extended temperature range, ensuring reliability in harsh environments. With its combination of speed, memory capacity, connectivity options, and power efficiency, the DS89 Integrated's DS89C450-ENG+ microcontroller stands out as a top choice for engineers and developers looking for a high-performance, versatile microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8018 $71.4054
6+ $19.5297 $117.1782
8+ $18.9194 $151.3552
11+ $18.3091 $201.4001
15+ $17.6988 $265.4820
19+ $15.8679 $301.4901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess