EN
  • EN
  • DE

DS89C440MNG

Part No DS89C440MNG
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 037540-DS89C440MNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS89C440MNG CAD Model

Description

Maxim Integrated DS89C440MNG High-Speed Microcontroller

The DS89C440MNG from Maxim Integrated is a robust, high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This sophisticated device is part of Maxim's 8051-compatible microcontroller product line, offering a powerful feature set that enhances system reliability and efficiency.

Key Features and Benefits

  • High-Speed Architecture: With its fully static, high-speed core, the DS89C440MNG operates at up to 33 MHz, providing swift execution of the 8051 instruction set that significantly outpaces traditional 8051 devices.
  • Expanded Memory: The microcontroller comes equipped with 64KB of in-system programmable (ISP) Flash memory, allowing for easy firmware updates and storage of complex programs. Additionally, 2KB of auxiliary RAM is available for variable storage.
  • Dual Data Pointers: To enhance data movement capabilities, the DS89C440MNG features dual data pointers, which are invaluable for optimizing code routines that involve frequent data transfers.
  • Robust I/O and Peripheral Support: With 32 programmable I/O lines, three 16-bit timer/counters, and a full-duplex serial port, the microcontroller can handle multiple tasks and interface with a variety of peripherals.
  • Power Management: Power-saving modes such as idle and power-down modes help to conserve energy and ensure efficient operation in power-sensitive applications.
  • Built-in Watchdog Timer: The integrated watchdog timer aids in system recovery and enhances the reliability of applications that must operate continuously without manual intervention.

Applications

The DS89C440MNG is an ideal choice for a wide range of applications, including industrial control systems, telecommunications, automotive systems, and any other application that requires a high-speed and reliable microcontroller with substantial memory and I/O capabilities.

Package and Quality

This microcontroller comes in a 40-pin PDIP package, ensuring ease of integration into a variety of circuit boards. Maxim Integrated's commitment to quality means that the DS89C440MNG is manufactured to the highest standards, ensuring dependable performance in even the most challenging environments.

With its combination of speed, memory, and peripheral support, the DS89C440MNG stands out as a versatile and powerful component for your next high-demand embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3726 $85.1178
5+ $23.2802 $116.4010
8+ $22.5525 $180.4200
11+ $21.8249 $240.0739
14+ $21.0972 $295.3608
19+ $18.9154 $359.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess