EN
  • EN
  • DE

DS89C430-ENL

Part No DS89C430-ENL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Manufacturer Maxim Integrated
Series 89C
Package Tray
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name DS89C430
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869604-DS89C430-ENL
Ultra Librarian 3D Model Ultra Librarian DS89C430-ENL CAD Model

Description

Maxim Integrated DS89C430-ENL Microcontroller

The DS89C430-ENL from Maxim Integrated is a high-performance, 8-bit microcontroller that is designed to offer a robust set of features for a wide range of applications. This microcontroller is based on an enhanced 8051 architecture that provides faster processing capabilities than the standard 8051 microcontrollers. With its integrated features and high-speed operation, the DS89C430-ENL is an ideal choice for industrial control systems, consumer electronics, automotive applications, and other embedded system projects that require reliable and efficient performance.

Key Features:

  • High-Speed Architecture: The DS89C430-ENL operates at a clock speed of up to 33 MHz, making it one of the fastest microcontrollers in the 8051 family. This high clock speed results in a significant performance boost for applications requiring quick data processing and real-time control.
  • Large Memory Capacity: This microcontroller comes with 16KB of on-chip static RAM and up to 128KB of flash memory, providing ample space for complex applications and allowing for easy firmware updates without the need for external programming hardware.
  • Flexible Power Management: The DS89C430-ENL supports a wide voltage range of 2.7V to 5.5V, which enables it to be used in various power environments. Additionally, it features power-saving modes such as idle and power-down modes to help reduce power consumption in battery-operated devices.
  • Robust I/O and Peripheral Support: With four 8-bit I/O ports, three 16-bit timer/counters, a full-duplex serial port, and dedicated hardware for watchdog timer and serial I/O, this microcontroller provides extensive interfacing capabilities for peripherals and other external devices.
  • In-System Programmability: The flash memory can be programmed in-circuit through the serial port, offering the convenience of in-system programming and firmware updates without removing the microcontroller from the application circuit.

Applications:

The versatility of the DS89C430-ENL makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Security systems
  • Telecommunications
  • Embedded systems

With its combination of speed, memory capacity, and rich feature set, the Maxim Integrated DS89C430-ENL microcontroller is an excellent choice for designers seeking a reliable and powerful solution for their next project.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess