EN
  • EN
  • DE

DS87C550-QNL

Part No DS87C550-QNL
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, PWM, WDT
Number of I/O 55
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 773350-DS87C550-QNL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C550-QNL CAD Model

Description

Maxim Integrated's DS87C550-QNL Microcontroller

The DS87C550-QNL is a high-performance, 8-bit microcontroller from Maxim Integrated, designed to cater to demanding applications that require quick and efficient data processing. This powerful microcontroller is based on the 8051 architecture, which has been a staple in the industry for its reliability and ease of use. The DS87C550-QNL is an ideal choice for embedded systems that require a balance between performance and power efficiency.

Key Features

  • High-Speed Architecture: The DS87C550-QNL operates at a maximum frequency of 33 MHz, significantly outpacing standard 8051 devices. This speed enhancement allows for faster data processing and improved overall system performance.
  • Expanded Memory: It comes with 16KB of on-chip EPROM, providing ample space for application code. Additionally, it supports a 3-stage pipeline and an expanded 16-bit stack pointer, which is essential for complex computing tasks.
  • Dual Data Pointers: To optimize data movement, the DS87C550-QNL features dual data pointers that streamline the process of moving data in and out of external memory, enhancing the efficiency of data handling operations.
  • Power Management: The microcontroller includes power-saving modes such as Idle and Power-down modes, which help in reducing power consumption during periods of inactivity, making it suitable for battery-operated devices.
  • Robust I/O Capabilities: With 32 programmable I/O lines, the DS87C550-QNL can interface with a wide range of peripherals and sensors, providing flexibility in system design.
  • Integrated Peripherals: The device boasts a variety of built-in peripherals including three timer/counters, a serial I/O port that supports multiple serial protocols, and a watchdog timer for system reliability.
  • Temperature Range: The DS87C550-QNL is designed to operate within an industrial temperature range, making it suitable for harsh environments.

Applications

The DS87C550-QNL's robust feature set makes it particularly well-suited for industrial control systems, telecommunications, automotive systems, and any other application that demands high-speed data processing and reliable operation in challenging conditions. Its versatility and performance also make it an excellent choice for complex consumer electronics and IoT devices.

Maxim Integrated's commitment to quality ensures that the DS87C550-QNL is a microcontroller that designers can depend on for their critical applications, where performance and dependability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 737 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess