EN
  • EN
  • DE

DS87C550-QCL+

Part No DS87C550-QCL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, PWM, WDT
Number of I/O 55
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Win Source Part Number 773349-DS87C550-QCL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C550-QCL+ CAD Model

Description

Maxim Integrated DS87C550-QCL+ Microcontroller

The DS87C550-QCL+ from Maxim Integrated is a high-performance, 8-bit microcontroller designed for demanding embedded applications. This robust MCU is engineered with a wide array of features that make it ideal for applications requiring fast and reliable microcontroller operations. The DS87C550-QCL+ is part of the 8051 family, offering compatibility with many existing 8051-based systems while providing significant enhancements in speed and functionality.

With its high-speed core, the DS87C550-QCL+ operates at up to 33 MHz, significantly outpacing standard 8051 devices. This increased speed is achieved without sacrificing the low power consumption that is characteristic of the 8051 architecture. The device also features a pipelined instruction architecture that executes most instructions in 1 or 2 clock cycles, further enhancing its performance for time-sensitive tasks.

The microcontroller boasts a large 16KB of on-chip EPROM, providing ample space for complex programs and data storage. Additionally, it includes 2304 bytes of general-purpose RAM, allowing for efficient data manipulation and buffer storage. The DS87C550-QCL+ also supports in-system programmability, enabling users to update the device firmware in the field, a critical feature for maintaining and enhancing product functionality over time.

Connectivity and interfacing are made easy with a full-duplex serial port, three 16-bit timer/counters, and 32 I/O lines that allow the microcontroller to interact with a wide range of peripherals and sensors. The device also includes a hardware watchdog timer, which helps to ensure reliable operation by resetting the system in the event of a software anomaly or malfunction.

The DS87C550-QCL+ is designed with robustness in mind, featuring a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. The microcontroller is packaged in a 44-pin PLCC (Plastic Leaded Chip Carrier), providing a compact footprint for space-constrained applications.

In summary, the DS87C550-QCL+ is a versatile, high-speed microcontroller that combines the familiarity of the 8051 architecture with advanced features to meet the needs of modern embedded systems. Its performance, memory capabilities, and extensive I/O options make it an excellent choice for a variety of industrial, automation, and control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess