EN
  • EN
  • DE

DS8500-KIT#

Part No DS8500-KIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR DS8500 / DS8500 Modem Telecom Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Telecom
Function Modem
Embedded No
Utilized IC / Part DS8500
Primary Attributes HART® FSK Half-Duplex Modem
Supplied Contents Board(s)
Base Product Number DS8500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names DS8500KIT
Standard Package 1
Win Source Part Number 1000188-DS8500-KIT#
Ultra Librarian 3D Model Ultra Librarian DS8500-KIT# CAD Model

Description

Maxim Integrated DS8500-KIT# Evaluation Kit

The Maxim Integrated DS8500-KIT# is a comprehensive evaluation kit designed to showcase the capabilities of the DS8500 HART Modem. This kit is an ideal solution for developers and engineers who are looking to evaluate the DS8500 for use in HART-compatible communication systems. The DS8500 is a fully compliant HART physical layer modem implementing the HART FSK (Frequency Shift Keying) standard, which is widely used in industrial process control and automation.

The evaluation kit includes the DS8500 HART modem evaluation board, which features an array of test points and connectors to facilitate thorough testing of the modem's features. It allows for easy access to all the signals and provides a convenient platform for developing and debugging applications. The board is designed to be user-friendly, ensuring that even those with minimal experience with HART communication can successfully evaluate the modem.

Key components of the DS8500-KIT# include:

  • DS8500 HART Modem
  • USB interface for easy connection to a PC
  • Test points for signal monitoring
  • LED indicators for visual feedback
  • Various connectors for extended functionality

The kit comes with comprehensive documentation, including a user guide and datasheets that provide detailed information on the modem's specifications and operation. This ensures that evaluators have all the necessary resources at their disposal to understand and test the product effectively.

Software support is another critical aspect of the DS8500-KIT#. The kit includes software tools that enable users to interact with the modem via a graphical user interface (GUI). This GUI provides a user-friendly way to configure the modem, send and receive HART messages, and monitor communication between devices.

Overall, the Maxim Integrated DS8500-KIT# is an excellent tool for those looking to explore the possibilities of HART communication in their designs. Its ease of use, combined with comprehensive support materials, makes it a valuable asset for any development team working with industrial communication protocols.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24296
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess