EN
  • EN
  • DE

MC100EP11DT

Part No MC100EP11DT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:2 3GHZ 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MC100EP11
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634011-MC100EP11DT
Ultra Librarian 3D Model Ultra Librarian MC100EP11DT CAD Model

Description

ON Semiconductor MC100EP11DT - ECL Differential Driver

The MC100EP11DT from ON Semiconductor is a high-performance ECL differential driver designed for use in demanding applications requiring fast edge rates and precise timing. This device is part of ON Semiconductor's 3.3V ECLinPS MAX™ family, offering a blend of high-speed operation and reduced power consumption, making it an ideal choice for a variety of systems that require high-speed data transmission and processing.

Key Features

  • Differential ECL Outputs: The MC100EP11DT features differential PECL outputs that provide low-skew, low-jitter signal transmission, critical for maintaining signal integrity in high-speed communication and data processing applications.
  • High Bandwidth: With a typical bandwidth of 7 GHz, this device is capable of handling very high data rates, making it suitable for advanced telecommunications, computing, and data acquisition systems.
  • Fast Propagation Delay: The device boasts a fast propagation delay of typically 170 ps, ensuring that signals are transmitted with minimal latency.
  • Power Supply: It operates from a 3.3V power supply, which helps in reducing power consumption without compromising performance.
  • Temperature Range: The MC100EP11DT is designed to operate over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments.
  • Package: The device is offered in a space-saving 8-lead SOIC package, allowing for compact board designs.

Applications

The MC100EP11DT is versatile and can be used in various applications, including:

  • High-speed data transfer systems
  • Clock distribution networks
  • Telecommunications equipment
  • Test and measurement gear
  • High-speed digital signal processing (DSP)
  • Data acquisition systems

Conclusion

In conclusion, the ON Semiconductor MC100EP11DT is a robust, high-speed ECL differential driver that offers a combination of speed, precision, and efficiency. Its comprehensive feature set and wide operating temperature range make it a versatile component suitable for a broad spectrum of high-speed applications.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8043 $60.8688
38+ $3.1215 $118.6170
58+ $3.0239 $175.3862
79+ $2.9265 $231.1935
103+ $2.8288 $291.3664
137+ $2.5361 $347.4457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,398 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess