EN
  • EN
  • DE

FM1105-G

Part No FM1105-G
Manufacturer Ramtron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Ramtron
Manufacturer Homepage www.ramtron.com
Win Source Part Number 710184-FM1105-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM1105-G CAD Model

Description

The FM1105-G is a 5V, 1 Mbit nonvolatile SRAM (nvSRAM) device manufactured by Ramtron. It combines high-performance SRAM technology with nonvolatile Quantum Trap storage cells to provide data retention even when power is removed.

Applications

  • Industrial control systems
  • Medical equipment
  • Networking equipment
  • Data logging
  • Point-of-sale (POS) terminals

Features

  • 1 Mbit (128K x 8) nvSRAM
  • Unlimited read, write, and recall cycles
  • Automatic STORE on power-down
  • RECALL to SRAM on power-up
  • 5V operating voltage
  • 35 ns access time
  • Small outline integrated circuit (SOIC) package

Benefits

  • Data retention without batteries
  • Fast access times for high-performance applications
  • Simplified system design with automatic STORE and RECALL functions
  • High reliability and long lifespan
  • Suitable for harsh environments

Additional Details

The FM1105-G offers a seamless replacement for traditional SRAM, while adding nonvolatile data storage. The device automatically stores the SRAM data into the nonvolatile cells upon power loss, ensuring data retention for many years. When power is restored, the data is automatically recalled from the nonvolatile cells back into the SRAM. This process is transparent to the user, simplifying the system design and eliminating the need for complex backup power circuits. The device operates at 5V and features a fast access time of 35ns. It is available in SOIC package and is ideal for applications requiring fast and reliable nonvolatile memory. The non-volatility is achieved using Quantum Trap technology, which provides superior endurance and data retention compared to traditional EEPROM or Flash memory. The device is designed to withstand a wide range of operating temperatures and is suitable for use in demanding industrial and automotive applications. This component is often used to store critical configuration data, application parameters, and logged data in systems where data loss cannot be tolerated.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4941 $66.4587
15+ $7.7905 $116.8575
23+ $7.5468 $173.5764
32+ $7.3031 $233.6992
41+ $7.0594 $289.4354
55+ $6.3294 $348.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess