EN
  • EN
  • DE

DS83C520-QCL

Part No DS83C520-QCL
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description 8-BIT Mrom 33 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 988006-DS83C520-QCL
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS83C520-QCL CAD Model

Description

Maxim Integrated's DS83C520-QCL Microcontroller

The DS83C520-QCL is a high-performance microcontroller from Maxim Integrated that offers a robust set of features for embedded systems designers. This 8-bit microcontroller is designed to deliver the power and flexibility of a microprocessor with the simplicity of a microcontroller, making it an ideal choice for a variety of applications in industrial, automotive, and consumer electronics.

The DS83C520-QCL operates at a maximum frequency of 33 MHz, providing a fast and efficient processing capability for complex tasks. It is equipped with 16KB of on-chip program memory and 512 bytes of auxiliary RAM, ensuring ample space for code and data storage. The microcontroller's architecture is based on the industry-standard 8051 instruction set, which allows for easy integration into existing projects and a straightforward learning curve for developers already familiar with 8051-based systems.

One of the standout features of the DS83C520-QCL is its integrated high-speed serial communication ports, which include a full-duplex UART and an SPI™/MICROWIRE™-compatible interface. These interfaces facilitate rapid data transfer and connectivity with a wide range of peripherals and other microcontrollers, making the DS83C520-QCL highly versatile in multi-component systems.

Additionally, the microcontroller offers a range of built-in peripherals that enhance its functionality. These include three timer/counters, a watchdog timer, and a power-fail reset. The device also supports two power-saving modes—idle and power-down—which help to minimize power consumption during periods of inactivity, thereby extending the life of battery-powered devices.

The DS83C520-QCL is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint that is suitable for space-constrained applications. It operates over an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.

In summary, Maxim Integrated's DS83C520-QCL microcontroller is a powerful and versatile solution for advanced embedded systems. With its combination of high-speed processing, ample memory, and integrated communication interfaces, it offers designers a highly capable platform for developing sophisticated electronics products.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess