EN
  • EN
  • DE

DS80C320-QNG/T&R

Part No DS80C320-QNG/T&R
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / 8051 series Microcontroller IC 8-Bit 25MHz ROMless 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series 80C
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number DS80C320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 500
Win Source Part Number 1175531-DS80C320-QNG/T&R
Ultra Librarian 3D Model Ultra Librarian DS80C320-QNG/T&R CAD Model

Description

Maxim Integrated DS80C320-QNG/T&R Microcontroller

The Maxim Integrated DS80C320-QNG/T&R microcontroller is an enhanced high-speed variant of the industry-standard 80C32 microprocessor. Designed with a focus on performance and efficiency, this microcontroller is a perfect choice for applications requiring fast and reliable processing capabilities. The DS80C320 offers a range of features that make it a versatile component for a variety of embedded systems.

Key Features

  • High-Speed Performance: The DS80C320 operates at up to 33 MHz, which is several times faster than the original 80C32. This high clock speed translates into increased instruction throughput, enabling more functions to be executed in a shorter amount of time.
  • Enhanced Instruction Set: With additional instructions and improved execution times for existing instructions, the DS80C320 provides an optimized set that can greatly enhance the efficiency of your code.
  • Dual Data Pointers: To speed up data moves, the DS80C320 includes dual data pointers that can be automatically incremented or decremented, which is especially useful for buffer manipulation in data-intensive operations.
  • Power-Saving Modes: The microcontroller features multiple power-saving modes, including Idle and Power-Down modes, allowing for reduced power consumption during periods of inactivity.
  • Watchdog Timer: An on-chip watchdog timer helps to ensure system reliability by resetting the processor if the software becomes unresponsive.
  • On-Chip Memory: The DS80C320 comes with integrated memory, including 256 bytes of scratchpad RAM, which can be used for temporary data storage.

Applications

The DS80C320-QNG/T&R is suited for a broad range of applications, from industrial control systems to telecommunications and automotive systems. Its robust feature set makes it ideal for high-speed data processing, complex algorithm implementations, and situations requiring a reliable microcontroller to operate in challenging environments.

Packaging and Quality

Supplied in a QNG package, the DS80C320 is designed for surface-mount technology (SMT), allowing for efficient assembly in modern printed circuit board (PCB) designs. The T&R suffix indicates that the product is provided in tape and reel packaging, which facilitates automated pick-and-place manufacturing processes. Maxim Integrated ensures high-quality standards, making the DS80C320-QNG/T&R a dependable choice for designers looking to incorporate a powerful microcontroller into their systems.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5714 $83.5714
2+ $68.5715 $137.1430
3+ $66.4286 $199.2858
4+ $64.2857 $257.1428
5+ $62.1429 $310.7145
6+ $55.7143 $334.2858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess