EN
  • EN
  • DE

DS80C310-QCG

Part No DS80C310-QCG
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / High-Speed Micro
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Core Processor 8051
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Brown-out Detect/Reset, POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Part Number Series DS80C310
Manufacturer Pack Quantity 10
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813362-DS80C310-QCG
Ultra Librarian 3D Model Ultra Librarian DS80C310-QCG CAD Model

Description

The DS80C310-QCG is a robust, high-speed microcontroller from Maxim Integrated, renowned for its exceptional performance and versatility in a wide array of embedded applications. This microcontroller stands out with its 8051-compatible instruction set, which ensures ease of programming and migration for developers familiar with the traditional 8051 microcontrollers.

Key Features

  • High-Speed Architecture: The DS80C310-QCG operates at clock speeds up to 33 MHz, significantly outpacing standard 8051 devices. This translates into faster processing capabilities and enhanced efficiency for time-sensitive applications.
  • Expanded Memory: With built-in 640 bytes of RAM, this microcontroller is designed to handle complex tasks and larger data sets without compromising on performance.
  • Digital Peripherals: A variety of integrated peripherals including three 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports provide the flexibility needed for diverse application requirements.
  • Low Power Consumption: Despite its high-speed operation, the DS80C310-QCG is engineered for low power consumption, making it suitable for battery-powered and energy-conscious applications.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.7V to 5.5V, ensuring compatibility with various power supplies and systems.
  • Temperature Range: The device is designed to perform reliably in extreme conditions with an operational temperature range from -40°C to +85°C.

Applications

The DS80C310-QCG's high-speed capabilities and robust feature set make it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Industrial control systems
  • Telecommunications equipment
  • Automotive systems
  • Data acquisition systems
  • Consumer electronics

Its compact 44-pin PLCC (Plastic Leaded Chip Carrier) package allows for a minimal footprint on circuit boards, making it an excellent option for space-constrained designs. Maxim Integrated's commitment to quality ensures that the DS80C310-QCG microcontroller is a reliable and high-performing component for your next embedded system project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6645 $63.9870
14+ $8.7504 $122.5056
21+ $8.4769 $178.0149
29+ $8.2035 $237.9015
37+ $7.9300 $293.4100
49+ $7.1097 $348.3753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess