EN
  • EN
  • DE

DS80C310-FCG+

Part No DS80C310-FCG+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 25MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 105989-DS80C310-FCG+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS80C310-FCG+ CAD Model

Description

Introducing the DS80C310-FCG+: High-Speed Microcontroller from Maxim Integrated

The DS80C310-FCG+ is a state-of-the-art high-speed microcontroller designed by Maxim Integrated, renowned for its exceptional performance and reliability. This advanced microcontroller is an ideal choice for designers looking to enhance their applications with fast execution speeds and efficient operation.

Robust Performance and Compatibility

At the heart of the DS80C310-FCG+ lies a powerful 8051-compatible core, which delivers high-speed processing capabilities that are up to three times faster than the original 8051 microcontroller. This makes it perfectly suited for a wide range of applications, including industrial control systems, telecommunications, and advanced automotive systems.

Enhanced Features for Modern Applications

The microcontroller boasts an array of features designed to facilitate development and improve performance. It includes integrated dual data pointers, which simplify the implementation of complex data manipulation tasks. Additionally, a full-duplex serial port and three counter/timers enhance its utility in serial communication and timing-critical applications.

Low Power Consumption

Despite its high-speed operation, the DS80C310-FCG+ is engineered to maintain low power consumption. This makes it an environmentally friendly choice for energy-sensitive projects. Its power management capabilities ensure that it can operate effectively even in power-constrained scenarios, without compromising on performance.

Robust Design for Harsh Environments

Maxim Integrated has constructed the DS80C310-FCG+ to withstand harsh industrial environments. Its robust design ensures reliable operation even under extreme conditions, which is essential for applications that require consistent performance regardless of external factors.

Easy Integration and Development Support

The microcontroller is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which not only allows for easy integration into a wide range of hardware configurations but also provides ample I/O options for interfacing with other devices. Additionally, Maxim Integrated provides extensive development support for the DS80C310-FCG+, including technical documentation, application notes, and customer support, to facilitate a smooth development process for engineers and developers.

With its combination of high-speed processing, low power consumption, and robust design, the DS80C310-FCG+ from Maxim Integrated stands out as a top-tier microcontroller for demanding applications that require both efficiency and reliability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess