EN
  • EN
  • DE

DS5003FPM-16+

Part No DS5003FPM-16+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT NVSRAM 80QFP / MCU 8-bit 8051 CISC ROMLess 5V 80-Pin MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DS500x
Packaging Tray
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SIO, UART/USART
Peripherals Power-Fail Reset, WDT
Number of I/O 32
Program Memory Size External
Program Memory Type NVSRAM
Supply Voltage 4 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 80-BQFP
Manufacturer Package 80-QFP (14x20)
Win Source Part Number 773326-DS5003FPM-16+
Popularity Medium
Supply and Demand Status Balance
Family Name DS5003
Introduction Date March 01, 2008
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DS5003FPM-16+ CAD Model

Description

The DS5003FPM-16+ is a highly secure microcontroller designed by Maxim Integrated, tailored for applications that demand robust security features to protect sensitive data and intellectual property. This powerful microcontroller is a perfect solution for industries where data integrity and security are of paramount importance, such as financial services, access control, and secure communications.

Key Features:

  • High-Speed 8051-Compatible Microprocessor Core: The DS5003FPM-16+ is built around a fast and efficient 8051-compatible core, ensuring compatibility with a wide range of existing software and a familiar development environment for engineers.
  • Nonvolatile Memory: It boasts an integrated nonvolatile memory (NV RAM) that can securely store data and programs. The NV RAM is partitioned into user-selectable sizes, providing flexibility in memory allocation based on the application's requirements.
  • Flexible Clock Rate: This microcontroller supports a wide range of clock rates, from 0 to 16 MHz, allowing designers to optimize the balance between power consumption and processing speed.
  • Secure Tamper-Response Hardware: The DS5003FPM-16+ includes dedicated hardware that can detect and respond to tampering attempts, such as voltage and temperature variations, helping to protect against physical security breaches.
  • Software Security: To further enhance security, the device offers multiple levels of software security, including memory block lock and unlock features, and the ability to permanently write-protect blocks of NV RAM.
  • Encryption Support: With built-in support for encryption algorithms, this microcontroller can secure data-in-transit and data-at-rest, providing an additional layer of security for sensitive information.

Applications:

The DS5003FPM-16+ is ideally suited for a range of applications, including but not limited to:

  • Point-of-Sale (POS) Systems
  • Secure Key Storage
  • Access Control Systems
  • Smart Cards

In conclusion, the Maxim Integrated DS5003FPM-16+ secure microcontroller is a versatile and powerful solution for any application requiring stringent security measures. Its combination of high-speed processing, flexible memory options, and advanced security features make it an essential component in the design of secure systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1397 $95.1397
2+ $92.1667 $184.3334
3+ $89.1937 $267.5811
4+ $86.2208 $344.8832
5+ $77.3018 $386.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess