EN
  • EN
  • DE

DS4026S+MCN

Part No DS4026S+MCN
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TCXO 38.88MHZ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Temperature, Compensated Crystal Oscillator (TCXO)
Frequency 38.88MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Mounting Surface Mount
Win Source Part Number 203401-DS4026S+MCN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS4026S+MCN CAD Model

Description

The DS4026S+MCN is a state-of-the-art silicon oscillator from Maxim Integrated, a leader in the development of innovative mixed-signal products for the industrial, communications, consumer, and computing markets. This precision integrated device is designed to provide a reliable and stable clock signal for a wide array of electronic applications.

Key Features

  • High Stability: The DS4026S+MCN offers excellent frequency stability, making it suitable for critical applications where consistent performance is a must.
  • Low Power Consumption: Designed with power efficiency in mind, the oscillator minimizes energy usage, ideal for battery-powered and portable devices.
  • Wide Operating Temperature Range: This device maintains its performance across a broad temperature spectrum, ensuring reliability in various environments.
  • Versatile Supply Voltage: It operates with a flexible supply voltage range, accommodating different system requirements.
  • Compact Package: The DS4026S+MCN comes in a small footprint, making it an excellent choice for space-constrained applications.

Applications

The DS4026S+MCN is versatile and can be used in multiple sectors, including telecommunications, consumer electronics, and automotive systems. It is particularly well-suited for applications such as:

  • Portable electronics
  • Wireless communication systems
  • Embedded microcontroller projects
  • Industrial timing controls
  • Automotive electronics

Technical Specifications

Parameter Value
Frequency Range Specified at time of purchase
Output Type CMOS
Supply Voltage 1.8V to 5.5V
Operating Temperature -40°C to +85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)

In summary, the DS4026S+MCN from Maxim Integrated is a high-performance, low-power, and highly stable silicon oscillator that offers design flexibility and is suitable for a broad range of applications. Its robustness and reliability are assured, providing engineers with a trusted solution for their timing requirements.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess