EN
  • EN
  • DE

DS3905U-020+T&R

Part No DS3905U-020+T&R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 128POS 20k Ohm Triple 10-Pin uSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Interface I2C
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type Non-Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 200 µA
Number of Circuits 3
Number of Pins 10
Number of Positions 128
Number of Taps 128
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Resistance 20 kΩ
RoHS Compliant
Temperature Coefficient 123 ppm/°C
Win Source Part Number 989391-DS3905U-020+T&R
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3905U-020+T&R CAD Model

Description

Maxim Integrated's DS3905U-020+T&R is a highly versatile, non-volatile digital potentiometer that offers a robust solution for a wide range of applications requiring precise resistance adjustments. This compact, integrated component is designed to provide the functionality of an analog potentiometer, but with enhanced digital control and memory retention capabilities.

Key Features

  • Non-Volatile Memory: The DS3905U-020+T&R features non-volatile memory that retains the last resistance setting even after power-off, ensuring consistent performance and eliminating the need for recalibration upon power cycling.
  • Resistance Range: With a resistance range of 0 to 200kΩ, this digital potentiometer is suitable for a wide array of applications, from adjusting signal levels to tuning filters and setting bias conditions.
  • Resolution: The device offers 256-position resolution, allowing for fine-grained control over resistance adjustments.
  • Three Potentiometers: It includes three potentiometers in one package, providing additional flexibility and reducing the need for multiple components.
  • Serial Interface: The DS3905U-020+T&R communicates via a 2-wire, I2C-compatible serial interface, enabling easy integration into existing digital systems.
  • Supply Voltage: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various power supply specifications.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Offered in a compact 10-pin µSOP package, the DS3905U-020+T&R saves valuable board space.

Applications

The DS3905U-020+T&R is ideal for applications that require precise resistance adjustments without the need for constant human intervention. It is commonly used in:

  • Automated calibration systems
  • Volume control in audio systems
  • Adjustable power supplies
  • LCD screen contrast settings
  • Gain control in amplifiers

Ordering Information

The product is available in tape and reel format (T&R) for automated assembly processes, simplifying the manufacturing and handling of the component for high-volume production environments.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4493 $174.3776
44+ $5.2737 $232.0428
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,690 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess