EN
  • EN
  • DE

DS3900P2EVKIT#

Part No DS3900P2EVKIT#
Manufacturer Maxim Integrated
Catalog Development Boards, Kits, Programmers - Accessories
Description EVAL KIT DS3900P2 / - Interface Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Accessory Type Interface Board
Base Product Number DS3900
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348428-DS3900P2EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS3900P2EVKIT# CAD Model

Description

Maxim Integrated DS3900P2EVKIT# Evaluation Kit

The DS3900P2EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for engineers and developers to facilitate the testing and assessment of the DS3900 Serial Communications Module. This evaluation kit serves as an essential tool to expedite the development process and to ensure seamless integration of the DS3900 module into various applications that require robust serial communication capabilities.

Key Features of the DS3900P2EVKIT#

  • Easy Interface: The kit includes a user-friendly interface that allows for quick connection to a PC via a standard USB port. This ensures that developers can easily configure and monitor the DS3900 module without the need for complex setup procedures.
  • Comprehensive Software Support: Maxim Integrated provides dedicated software tools that accompany the evaluation kit. These tools are designed to simplify the process of configuration, data logging, and analysis, thus enabling efficient testing and debugging.
  • Flexible Power Options: The DS3900P2EVKIT# is equipped with versatile power supply options to accommodate a range of testing scenarios. It can be powered through the USB connection or via an external power source, providing flexibility for on-the-go testing and evaluation.
  • Direct Access to I/O Pins: The evaluation board includes convenient access to the I/O pins of the DS3900 module, allowing developers to easily interface with external hardware and simulate real-world conditions during evaluation.
  • High-Speed Serial Communication: With the DS3900 module at its core, the evaluation kit supports high-speed serial communication, making it suitable for a wide array of applications that demand fast data transfer rates and reliable performance.

Applications

The DS3900P2EVKIT# is ideal for use in a variety of sectors, including telecommunications, networking, industrial control systems, and any other applications that require dependable serial communication interfaces. Its versatility and ease of use make it an invaluable resource for both product development and educational purposes.

Overall, the DS3900P2EVKIT# from Maxim Integrated is a must-have for professionals looking to harness the full potential of the DS3900 Serial Communications Module. It promises to streamline the development process and help bring products to market faster with its user-centric design and comprehensive feature set.

You May Also Be Interested in

Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess