EN
  • EN
  • DE

MA320012

Part No MA320012
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description PIC32MZ2048ECH100 Secure Microcontroller and TPM Plug-in Board / MOD PIM PIC32MZ2048EC 100PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Accessory Type Plug-In Module (PIM)
For Use With/Related Products PIC32MZ2048ECH100
Win Source Part Number 785166-MA320012
Popularity Medium
Supply and Demand Status Balance
Family Name MA320012
Introduction Date January 01, 2000
ECCN 3A991.a.2
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MA320012 CAD Model

Description

MA320012 - Microchip Technology

The MA320012 from Microchip Technology is a plug-in module designed to demonstrate the capabilities of the high-performance dsPIC33FJ256GP710A Digital Signal Controller (DSC). This module is designed for development with the Explorer 16 Development Board (DM240001 or DM240002) and is an excellent tool for engineers and hobbyists alike to explore the rich features of the dsPIC33F series.

The dsPIC33FJ256GP710A DSC at the heart of the MA320012 is a powerful microcontroller that combines the high-speed performance of a microprocessor with the high-speed digital signal processing capabilities of a digital signal processor. It is ideal for applications that require complex, real-time control operations such as motor control, power conversion, and sensor processing.

Key Features of the MA320012 include:

  • 256 KB of Flash memory, providing ample space for application code and data storage.
  • 30 KB of RAM, offering robust support for real-time data processing and multitasking.
  • A wide array of peripherals including UART, SPI, I2C modules for communication, and PWM outputs for precise control.
  • 85 I/O pins for extensive interfacing with external devices.
  • 16-bit architecture offering high computational performance.
  • Integrated analog features such as a 10-bit A/D converter, enabling the module to handle analog signals in embedded applications.

With its plug-and-play functionality, the MA320012 can be easily inserted into the Explorer 16 Development Board, allowing for quick and seamless integration into any development environment. The module also supports Microchip's MPLAB Integrated Development Environment (IDE) and MPLAB X IDE, which provides developers with powerful debugging and development tools.

Whether you're developing advanced control applications or experimenting with the dsPIC33FJ series for the first time, the MA320012 from Microchip Technology is an invaluable asset for your design projects, offering a balance of performance, flexibility, and ease-of-use.

You May Also Be Interested in

Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess