EN
  • EN
  • DE

DS3640B+

Part No DS3640B+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC DEEPCOVER 25CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Active
Programmable Not Verified
Type DeepCover
Mounting Type Surface Mount
Package / Case 25-LFBGA, CSPBGA
Supplier Device Package 25-CSBGA (5x5)
Base Product Number DS3640
Standard Package 640 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917448-DS3640B+
Ultra Librarian 3D Model Ultra Librarian DS3640B+ CAD Model

Description

The DS3640B+ from Maxim Integrated is a robust cryptographic security IC designed to safeguard communication and ensure the integrity of data. This high-security coprocessor is equipped with a multitude of features that make it an ideal choice for applications requiring stringent security measures such as financial systems, secure access, and protected data storage.

Key Features

  • Secure Hash Algorithm (SHA-256): The DS3640B+ incorporates a powerful SHA-256 hash engine, providing a solid foundation for secure challenge and response authentication schemes.
  • Public Key Infrastructure (PKI): With its built-in support for PKI, the device enables secure key exchange, allowing for encrypted communication between parties.
  • Nonvolatile Memory: The device boasts 2KB of secure, nonvolatile (NV) memory with write protection and a dedicated monotonic counter, ensuring the safety and integrity of sensitive data.
  • High-Security Features: Additional security features include a hardware random number generator (RNG), a unique 64-bit ROM identification number (ROM ID), and the ability to securely store and lock critical data.

Applications

  • Financial Systems
  • Secure Access Control
  • Point-of-Sale (POS) Terminals
  • Secure Data Storage

Technical Specifications

The DS3640B+ operates over a wide temperature range from -40°C to +85°C and is available in a compact, 14-pin TDFN package. It utilizes a 3.3V power supply, making it suitable for a variety of low-power applications. The device's interface is compliant with the I²C standard, allowing for easy integration into existing systems.

Maxim Integrated's commitment to security is evident in the DS3640B+'s design, which includes tamper-detection inputs to protect the device against physical attacks. This feature ensures the immediate erasure of sensitive data upon detection of a security breach, further enhancing the overall security of the system it is deployed in.

For developers and manufacturers seeking a high-security solution, the DS3640B+ stands out as a reliable and versatile component that can be trusted to protect critical data and authenticate transactions effectively.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7218 $71.1654
6+ $19.4641 $116.7846
10+ $18.8558 $188.5580
13+ $18.2475 $237.2175
17+ $17.6393 $299.8681
22+ $15.8145 $347.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess