EN
  • EN
  • DE

DS3502U+

Part No DS3502U+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL NV 128TAP 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Supply Voltage - Operating 2.5 V to 5.5 V, 4.5 V to 15.5 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) ±4 ppm/°C
Resistance - Wiper (Ohms) (Typ) 5000
Temperature Range - Operating -40°C to 100°C
Case / Package 10-uMAX
Win Source Part Number 080738-DS3502U+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3502U+ CAD Model

Description

Maxim Integrated DS3502U+ Digital Potentiometer

The DS3502U+ by Maxim Integrated is a highly versatile nonvolatile digital potentiometer that offers a compact and precise solution for adjusting resistance values electronically. With its I²C-compatible serial interface, this device can be seamlessly integrated into a wide range of applications, from adjusting screen brightness to calibrating sensors, fine-tuning audio levels, and more.

At the heart of the DS3502U+ lies a 10kΩ resistor array with 127 resistive taps, providing smooth and incremental adjustments. The wiper position can be stored in the onboard nonvolatile memory, ensuring that the last set resistance value is retained even after the system is powered down, which is crucial for maintaining system calibration and user settings.

This digital potentiometer operates from a 2.7V to 5.5V supply voltage, making it suitable for both 3V and 5V systems. Moreover, its low operating current of just 3µA (typical) ensures minimal power consumption, which is particularly beneficial for battery-operated devices. The DS3502U+ also features an extended temperature range from -40°C to +85°C, allowing reliable performance across various environmental conditions.

Encased in a compact 8-pin µSOP package, the DS3502U+ is designed for space-constrained applications. Its small size does not compromise its performance or reliability, making it an excellent choice for both portable and stationary applications that require precise electronic tuning.

With its easy-to-use I²C interface, developers can quickly implement the DS3502U+ into their designs without the need for complex programming or additional hardware. This level of simplicity accelerates product development cycles and enables rapid deployment of solutions that require variable resistance settings.

Whether you're developing consumer electronics, industrial control systems, or automotive applications, the Maxim Integrated DS3502U+ digital potentiometer offers a reliable and efficient way to achieve electronic control over resistance settings in your circuit designs.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,434 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess