Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 290mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3254
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112781-DS3254
Ultra Librarian 3D Model Ultra Librarian DS3254 CAD Model

Description

The DS3254 from Maxim Integrated is a highly versatile and robust network interface device designed to cater to the demands of complex telecommunications systems. This product is part of Maxim's extensive line of telecommunications solutions, specifically engineered to provide seamless and reliable network connectivity.

The DS3254 offers a comprehensive set of features that make it an ideal choice for system integrators and network architects. It supports a wide range of applications, including T1/E1/J1 interfaces, which are critical in telecommunication networks for transmitting voice and data over digital carrier systems.

One of the key attributes of the DS3254 is its ability to manage multiple network interfaces efficiently. It can simultaneously handle up to four T1, E1, or J1 lines. This multiplexing capability allows for significant cost savings and simplifies the design of network infrastructure by reducing the number of components required.

The device is equipped with features such as on-chip jitter attenuation, which ensures signal integrity by reducing the effects of phase jitter in the transmission lines. This leads to improved quality of service and reduced error rates in data transmission. Additionally, the DS3254 boasts a robust clock recovery mechanism that allows it to maintain synchronization with incoming signals even under challenging conditions.

For security-sensitive applications, the DS3254 includes built-in BERT (Bit Error Rate Testing) capabilities, enabling real-time monitoring and diagnostics of the network. This feature is crucial for maintaining the reliability of communication channels and for early detection of potential issues before they escalate into more significant problems.

From a design perspective, the DS3254 is available in a compact 100-pin TQFP (Thin Quad Flat Pack) package, which makes it suitable for space-constrained applications. Its low power consumption is an additional benefit, contributing to the overall efficiency of the system it's integrated into.

Overall, the Maxim Integrated DS3254 stands out as a powerful and reliable solution for building high-performance telecommunications infrastructure. Its combination of flexibility, advanced features, and compact form factor makes it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
National Semiconductor (TI)
ADPCM CODEC, A/MU-LAW, 1-FUNC
Lowest to $9.9860
ECAD model for TP11362AV
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST
Microchip Technology
IC TELECOM INTERFACE 196BGA
Need more? Email Us
ECAD model for ZL50050GAG2
Microchip Technology
IC TELECOM INTERFACE 344BGA
Lowest to $74.5463
ECAD model for MT90866AG
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $101.6369 $101.6369
2+ $98.4598 $196.9196
3+ $95.2840 $285.8520
4+ $92.1082 $368.4328
5+ $82.5795 $412.8975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,480 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention