Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 40/20MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1019700-AT87C51RD2-SLSUM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT87C51RD2-SLSUM CAD Model

Description

The AT87C51RD2-SLSUM is a high-performance CMOS microcontroller from Microchip Technology, which provides a robust and versatile solution for embedded control applications. This integrated circuit is part of Microchip's renowned 8051 microcontroller family, known for its reliability and ease of use.

Key Features

  • Advanced 8-bit Microcontroller: Based on the industry-standard 8051 architecture, the AT87C51RD2-SLSUM offers a familiar instruction set and development environment that many engineers are accustomed to.
  • High-Speed Operation: With a fully static operation up to 40 MHz (at 5V), this microcontroller can handle complex tasks and processes efficiently, making it suitable for time-critical applications.
  • Enhanced Memory: It comes equipped with 64KB of flash memory and 2048 bytes of RAM, providing ample space for program storage and data manipulation.
  • Dual Data Pointer: A feature that accelerates data movement with minimal code overhead, improving the overall performance of the device.
  • Power Management: The AT87C51RD2-SLSUM supports power-saving modes such as idle mode and power-down mode, which help to reduce power consumption when the microcontroller is not in full operation.
  • Robust I/O Capabilities: With 32 programmable I/O lines, this microcontroller can interface with a wide range of peripherals and sensors.
  • On-chip Peripherals: Includes a serial communication controller, three 16-bit timers/counters, a watchdog timer, and a versatile interrupt system.

Applications

The AT87C51RD2-SLSUM is well-suited for a variety of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and communication devices. Its high integration level allows for reduced system costs and improved reliability, making it an excellent choice for designers looking to optimize their embedded systems.

Quality and Support

Backed by Microchip Technology's commitment to quality, the AT87C51RD2-SLSUM is manufactured to the highest standards. Engineers and developers can also take advantage of Microchip's extensive support network, including technical documentation, development tools, and customer service to streamline the design process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 3MB FLASH 416PBGA
Lowest to $480.4800
ECAD model for SPC5566MVR132R
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
ON Semiconductor
Arithmetic Controller Engine for Low Power Applications | IC MCU 8BIT 2KB EEPROM 8DIP
Lowest to $20.1827
ECAD model for ACE1502EN
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Texas Instruments
Stellaris® LM3S5P36 Microcontroller | IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $14.0711
ECAD model for LM3S5P36-IQR80-C5T
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention