Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Box
Product Status Obsolete
Function Framer, Line Interface Unit (LIU)
Interface LIU
Number of Circuits 3
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 225mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-CSPBGA (13x13)
Base Product Number DS3143
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586587-DS3143
Ultra Librarian 3D Model Ultra Librarian DS3143 CAD Model

Description

Maxim Integrated's DS3143: T3/E3/STS-1 LIU

The DS3143 from Maxim Integrated is a highly integrated, single-chip solution designed for network equipment where robust T3/E3/STS-1 Line Interface Unit (LIU) functionality is required. This product offers a compact and efficient interface for telecommunications data rates of up to 44.736Mbps (T3), 34.368Mbps (E3), and 51.84Mbps (STS-1).

Maxim's DS3143 is an ideal choice for applications such as digital cross-connect systems, multiplexers, routers, and other telecommunications equipment. The device supports both clear channel and channelized data streams, providing a flexible solution that can adapt to various network configurations and requirements.

Key Features of the DS3143:

  • Integrated Jitter Attenuator: The DS3143 includes an on-chip jitter attenuator, which helps to ensure signal integrity by reducing the effects of line-induced jitter on the received data stream.
  • Programmable Line Build-Out (LBO): The device offers programmable LBO settings, accommodating various cable lengths and ensuring optimal signal quality across different physical media.
  • Flexible Clock Recovery: It provides multiple clock recovery options, including internal and loop-timed clock modes, to meet different system timing requirements.
  • Diagnostic and Monitoring Capabilities: The DS3143 comes equipped with extensive diagnostic features, including BERT (Bit Error Rate Testing), loopback modes, and performance monitoring counters, which facilitate easy maintenance and troubleshooting.
  • Low Power Consumption: Designed with power efficiency in mind, the DS3143 operates with low power consumption, making it suitable for high-density and power-sensitive applications.
  • Single +3.3V Power Supply: The device operates on a single +3.3V power supply, simplifying power management within the system design.

The DS3143 also provides a serial interface for microprocessor control, allowing for easy integration into system designs. With its compact 10mm x 10mm, 64-pin TQFP package, the DS3143 saves precious board space while delivering the high performance expected from Maxim Integrated products.

For developers and system integrators looking for a reliable and high-performance T3/E3/STS-1 LIU solution, the DS3143 from Maxim Integrated stands out as an excellent choice, combining functionality, efficiency, and ease of use in a single device.

You May Also Be Interested in

Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Skyworks Solutions Inc.
IC TELECOM INTERFACE 42QFN
Lowest to $12.1321
ECAD model for SI32178-B-FM
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
IXYS
Need more? Email Us
ECAD model for TS190PLE
IXYS
Need more? Email Us
ECAD model for TS117PE
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention