EN
  • EN
  • DE

DS31408GN+

Part No DS31408GN+
Manufacturer Maxim Integrated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822035-DS31408GN+
Ultra Librarian 3D Model Ultra Librarian DS31408GN+ CAD Model

Description

The DS31408GN+ is a state-of-the-art octal E1/T1/J1 line interface unit (LIU) from Maxim Integrated, designed to meet the needs of complex telecommunications systems. This high-performance, integrated circuit is specifically tailored for short-haul, digital transmission applications over twisted pair cables.

Key Features

  • Multi-Protocol Support: The DS31408GN+ supports E1, T1, and J1 protocols, making it versatile for various international communication standards.
  • High Channel Density: As an octal (8-channel) LIU, it provides high-density channel integration, which is ideal for telecommunications equipment with limited space.
  • Programmable Features: The device offers programmable features such as receiver sensitivity and transmitter pulse shaping, allowing customization for specific network requirements.
  • Integrated Jitter Attenuator: The built-in jitter attenuator ensures signal integrity by reducing the effects of phase jitter in the transmission path.
  • Low Power Consumption: Designed for efficiency, the DS31408GN+ operates with low power consumption, which is critical for reducing operational costs and thermal footprint in telecom infrastructure.
  • Robust Diagnostics: Comprehensive diagnostic capabilities are included, such as loopback modes and error monitoring, facilitating easier maintenance and troubleshooting.

Applications

The DS31408GN+ is suitable for a wide range of applications within the telecommunications industry, including:

  • Digital cross-connect systems
  • Wireless base station controllers
  • Transmission equipment
  • Channel banks
  • Central office switches

Technical Specifications

The device is encapsulated in a compact 100-pin TQFP (Thin Quad Flat Pack) package, providing a space-saving solution for densely packed circuit boards. It operates over a standard industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Ordering Information

The DS31408GN+ is available for order under the specified part number. For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their sales and support team.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess