EN
  • EN
  • DE

DS31407GN+

Part No DS31407GN+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description 3-Input, 4-Output, Single DPLL Timing IC with Sub-ps Output Jitter Differential
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1610+
Reference case BGA256
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710059-DS31407GN+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS31407GN+ CAD Model

Description

Maxim Integrated Product DS31407GN+ Overview

The DS31407GN+ is a high-performance, versatile clock generator designed by Maxim Integrated to meet the demanding requirements of communication infrastructure, enterprise networking, and data center applications. This advanced clock management solution is engineered to deliver multiple clock outputs with exceptional precision and reliability.

Key Features

  • High Precision: The DS31407GN+ offers low jitter and phase noise, which is crucial for high-speed communication systems where timing accuracy is paramount.
  • Multiple Outputs: It provides a variety of output frequencies that are programmable, allowing for flexibility in design and compatibility with various system requirements.
  • Configurability: The device can be configured through a serial interface, enabling easy integration and customization for specific application needs.
  • Robust Performance: Built to operate in challenging conditions, the DS31407GN+ maintains its performance across a wide temperature range and is resilient to external disturbances.

Applications

The DS31407GN+ is ideal for use in a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Telecommunications infrastructure like SONET/SDH, DWDM, and wireless base stations
  • Data centers requiring synchronized clock distribution for servers and storage systems
  • Industrial systems where precise timing is essential for coordination and control

Technical Specifications

The DS31407GN+ comes in a compact 10mm x 10mm, 72-pin QFN package, making it suitable for space-constrained applications. It operates from a single 3.3V supply voltage, minimizing power requirements. The device also features integrated PLLs (Phase-Locked Loops) for clock multiplication and division, providing a wide range of output frequencies to meet the needs of various applications.

Conclusion

The Maxim Integrated DS31407GN+ is a powerful clock generation solution that combines flexibility, precision, and durability. Its extensive features and robust design make it an excellent choice for designers looking to optimize their high-speed communication and networking systems. With the DS31407GN+, Maxim Integrated continues to reinforce its commitment to providing innovative and reliable timing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8761 $55.0088
18+ $5.6420 $101.5560
28+ $5.4657 $153.0396
38+ $5.2894 $200.9972
49+ $5.1130 $250.5370
66+ $4.5841 $302.5506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess