EN
  • EN
  • DE

DS3102GN+

Part No DS3102GN+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC TIMING CARD STRATUM 81CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input CMOS, LVDS, LVPECL, TTL
Output CMOS, LVDS, LVPECL, TTL
Number of Circuits 1
Frequency - Max 312.5MHz
Operating Supply Voltage 1.62 V ~ 1.98 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 81-LBGA, CSBGA
Manufacturer Device Package 81-CSBGA (10x10)
Win Source Part Number 139102-DS3102GN+
Family Name DS3102
Introduction Date October 26, 2007
ECCN EAR99
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS3102GN+ CAD Model

Description

The DS3102GN+ is a state-of-the-art network synchronizer from Maxim Integrated, designed to provide precise timing solutions for demanding applications. This device is particularly well-suited for telecommunications and networking infrastructure, where accurate time synchronization is critical for system performance and reliability.

Key Features

  • High Precision: The DS3102GN+ delivers exceptional timing accuracy, which is essential for synchronization in high-speed communication networks.
  • Versatility: This device supports a wide range of input frequencies and output clocks, making it adaptable to various network architectures.
  • Integrated PLL: It features a Phase-Locked Loop (PLL) that ensures stable and reliable clock outputs even under changing environmental conditions and network jitter.
  • Low Jitter: The DS3102GN+ is engineered to produce low-jitter clock signals, which is crucial for maintaining the integrity of high-speed data transmission.
  • Compact Packaging: Housed in a small 36-pin SSOP (Shrink Small Outline Package), the DS3102GN+ saves valuable board space and is ideal for dense circuit designs.

Applications

The DS3102GN+ is designed for a variety of applications that require precise timing and synchronization, including:

  • SONET/SDH and Synchronous Ethernet networks
  • Wireless base stations and network infrastructure
  • Broadband access systems
  • Test and measurement equipment

Technical Specifications

With a supply voltage range of 3.135V to 3.465V, the DS3102GN+ operates efficiently in standard network environments. Its operating temperature range from -40°C to +85°C ensures reliable performance across various climatic conditions.

Ordering Information

The DS3102GN+ is available for order under the part number DS3102GN+. For more information on purchasing and pricing, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4344 $59.4344
3+ $48.7666 $146.2998
4+ $47.2427 $188.9708
6+ $45.7188 $274.3128
7+ $44.1948 $309.3636
9+ $39.6230 $356.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess