EN
  • EN
  • DE

DS28E80EVKIT#

Part No DS28E80EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT FOR DS28E80 / DS28E80 EEPROM Memory Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Memory
Function EEPROM
Utilized IC / Part DS28E80
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number DS28E80
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 1348393-DS28E80EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28E80EVKIT# CAD Model

Description

DS28E80EVKIT# Evaluation Kit from Maxim Integrated

The DS28E80EVKIT# is a comprehensive evaluation kit designed by Maxim Integrated to facilitate the testing and assessment of the DS28E80 DeepCover® Secure Authenticator. This advanced product is engineered for applications that require robust security to prevent counterfeiting, unauthorized usage, and other malicious activities.

The DS28E80EVKIT# comes with a fully assembled evaluation board that includes the DS28E80 Secure Authenticator chip, which utilizes Maxim's patented ChipDNA™ physically unclonable function (PUF) technology. This cutting-edge PUF circuitry provides a strong defense against invasive attacks by generating a unique output that is repeatable over temperature and voltage yet is not predictable to an attacker even if they have access to the same silicon.

Key features of the DS28E80EVKIT# include:

  • Integrated DS28E80 Secure Authenticator with ChipDNA PUF technology.
  • Easy-to-use evaluation software that runs on Windows®-based PCs.
  • USB interface for simple connection and power supply.
  • Convenient on-board test points for oscilloscope triggers and data analysis.
  • Full access to the 1-Wire® communication bus for in-depth evaluation.

The evaluation kit also provides a user-friendly graphical user interface (GUI) for demonstration and testing purposes. This GUI allows users to explore the features of the DS28E80 chip, including its advanced cryptographic operations like secure storage, secure authentication, and encrypted data communication.

Developers and engineers can benefit from the DS28E80EVKIT# by gaining hands-on experience with the DS28E80 Secure Authenticator, enabling them to create more secure designs for applications such as medical devices, IoT nodes, consumable authentication, and peripheral security.

With the DS28E80EVKIT# from Maxim Integrated, you can ensure your product's integrity and protect your intellectual property with state-of-the-art security technology.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess