EN
  • EN
  • DE
  • IT

DS28E35

Part No DS28E35
Manufacturer Maxim Integrated
Catalog END - OF - LIFE
Description DeepCover Secure Authenticator with 1-Wire ECDSA and 1Kb User EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169261-DS28E35
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E35 CAD Model

Description

Maxim Integrated's DS28E35 DeepCover Secure Authenticator

The DS28E35 from Maxim Integrated is a powerful cryptographic solution designed to provide robust security to safeguard your electronic systems. As part of the DeepCover® embedded security solutions, the DS28E35 offers an advanced set of features aimed at protecting your product integrity through secure challenge-and-response authentication and high-grade encryption.

This secure authenticator integrates a FIPS/NIST compliant SHA-256 hash engine, which is coupled with a 1024-bit asymmetric (ECC-P256) hardware engine. These cryptographic tools work together to ensure that the device can handle complex cryptographic operations with ease, making it ideal for applications where security cannot be compromised, such as medical devices, financial systems, and other sensitive electronic products.

Key Features:

  • Robust Security: The DS28E35 utilizes Maxim's patented ChipDNA™ physically unclonable function (PUF) technology. This ensures that the cryptographic key is protected against invasive physical attacks, as the key is derived from the unique characteristics of the chip itself and is not stored in memory.
  • Asymmetric Key Authentication: The device supports public/private key (ECC-P256) cryptography, providing a high level of security for authentication processes without the need for secure key storage on the host side.
  • Flexible Memory Organization: It comes with user-programmable and read-only memory options, offering flexibility for storing sensitive data, such as application data, certificates, and manufacturing information.
  • High-Speed Communication: The DS28E35 features a 1-Wire® interface, allowing for fast and efficient communication through a single data line plus ground.
  • Low-Power Operation: Designed for energy-sensitive applications, the device operates at low power, making it suitable for battery-powered devices.

With the DS28E35, Maxim Integrated continues its commitment to providing secure and reliable solutions for your electronic products. Whether you're looking to protect intellectual property, ensure supply chain integrity, or secure data communications, the DS28E35 offers a sophisticated and cost-effective approach to meet your security needs.

By incorporating the DS28E35 into your design, you can rest assured that your products will be safeguarded against unauthorized access and counterfeiting, thereby maintaining your brand's reputation and customer trust.

You May Also Be Interested in

Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
ELM-TECH
Dual 400mA LDO Regulator
Need more? Email Us
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Everlight Electronics Co Ltd
4 PIN LONG CREEPAGE SOP
Lowest to $0.1100
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Lowest to $8.8909
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
Fairchild/ON Semiconductor
Landing Correction IC
Need more? Email Us
International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.1213 $66.5769
31+ $4.2016 $130.2496
48+ $4.0710 $195.4080
66+ $3.9390 $259.9740
85+ $3.8083 $323.7055
114+ $3.4138 $389.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess