EN
  • EN
  • DE
  • IT

MAX7381NP

Part No MAX7381NP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214438-MAX7381NP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7381NP CAD Model

Description

The MAX7381NP from Maxim Integrated is a highly reliable and efficient integrated circuit designed to meet the stringent requirements of modern electronic devices. This versatile chip is part of Maxim's extensive range of power management solutions, renowned for their performance and durability.

Key Features

  • Multi-Channel Operation: The MAX7381NP is equipped with multiple output channels, which allows for simultaneous voltage regulation across various parts of the electronic system.
  • High Precision: This product ensures precise voltage control, which is critical for the stability and longevity of sensitive electronic components.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX7381NP helps to reduce the overall power consumption of the systems it is integrated into, making it ideal for battery-powered applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, safeguarding the system under high-load conditions.
  • Compact Form Factor: The small footprint of the MAX7381NP makes it suitable for space-constrained applications without compromising on performance.

Applications

The MAX7381NP is a versatile component that can be used in a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Automotive electronics
  • Embedded systems
  • Power supply modules
  • Telecommunications equipment

Technical Specifications

The technical specifications of the MAX7381NP include a wide input voltage range, multiple regulated outputs with high accuracy, and a robust package that withstands harsh environments. Its design is optimized for seamless integration into complex circuits, providing a reliable power management solution.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products, and the MAX7381NP is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $2.4475
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
ESMT
Lowest to $1.0647
ESMT
Need more? Email Us
EliteMT
Lowest to $1.5071
ESMT
Lowest to $1.4463
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.9055

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3879 $65.8185
36+ $3.6001 $129.6036
56+ $3.4876 $195.3056
77+ $3.3750 $259.8750
100+ $3.2624 $326.2400
133+ $2.9249 $389.0117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess