EN
  • EN
  • DE

DS28E02Q-W01+9T

Part No DS28E02Q-W01+9T
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151662-DS28E02Q-W01+9T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS28E02Q-W01+9T CAD Model

Description

Product Overview: DS28E02Q-W01+9T from Maxim Integrated

The DS28E02Q-W01+9T is a high-security, programmable, 1-Wire EEPROM device from Maxim Integrated, designed to provide a secure and flexible storage solution for various applications. This product is part of the Maxim Integrated's robust portfolio of 1-Wire devices, which are known for their ability to communicate over a single data line plus ground, facilitating simple and low-cost connectivity.

Key Features

  • 1-Wire Interface: Allows for communication through a single data line, which reduces wiring complexity and cost, making it ideal for applications where minimal contact is necessary.
  • 1024 Bits of EEPROM Memory: Divided into four pages of 256 bits, providing ample storage for configuration data, user data, or small application code.
  • Secure Authentication: The device integrates a secure, factory-programmed SHA-1-based challenge-and-response authentication system, ensuring data integrity and preventing unauthorized access.
  • Write Protection: Includes options to permanently write-protect individual memory pages, safeguarding critical data against unintended modifications.
  • Unique 64-Bit Registration Number: Each device contains a unique ID, which ensures traceability and helps prevent counterfeiting.
  • Wide Operating Range: Designed to function across a broad temperature range, making it suitable for various industrial and commercial environments.
  • Compact Form Factor: Available in a small-outline package, optimizing board space and making it ideal for space-constrained applications.

Applications

The DS28E02Q-W01+9T is versatile and can be employed in a wide range of applications where secure data storage and authentication are critical. Common uses include:

  • Accessory/Peripheral Identification
  • Medical and Industrial Equipment Authentication
  • Aftermarket Product Protection
  • Supply Chain Control and Management
  • Embedded System Security

With its robust security features, efficient 1-Wire interface, and Maxim Integrated's reputation for quality, the DS28E02Q-W01+9T is an excellent choice for designers looking to integrate secure EEPROM storage into their systems. Whether used in consumer electronics, medical devices, or industrial control systems, this product stands out for its reliability and ease of integration.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
TDK Corporation
Lowest to $0.4590
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess